Sensata Technologies Solid State Overload/Relay D4875-10

Description
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 18860396 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
18860396
Solid State Overload/Relay 18860396
SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18860396
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 12 A Contactor - 100-C12EA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 6542 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 530 volts
View Details
Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details