Sensata Technologies Solid State Overload/Relay IDC24

Description
I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1 , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1 , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 55563489 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
55563489
Solid State Overload/Relay 55563489
I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1 , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

I/O MODULE, CURRENT RATING:34MA, PRODUCT RNG:-, ACCESSORY TYPE:DC INPUT MODULE, EXTERNAL DEPTH:15.2MM, EXTERNAL WIDTH:43.2MM, FOR USE WITH:CROUZET SOLID STATE RELAYS, LGTH:31.8MM, NO. OF ANALOG INPUTS:1, NO. OF DIGITAL OUTPUTS:1 , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 55563489
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 9094089 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Single
View Details
3 Pole AC/DC Contactors - MC-400A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 2061962 - Radwell International
Fuji Electric Corp. of America
View Details