Sensata Technologies Solid State Overload/Relay D2475-10

Description
SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 405898 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
405898
Solid State Overload/Relay 405898
SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 405898
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6490 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 2 amps
View Details
IEC 9 A Miniature Contactor - 100-K09ZQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
View Details
2 suppliers
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details