Sensata Technologies C4 Series Output Modules C4OACA

Description
Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status Indicator
Request a Quote Datasheet
Description
Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C4 Series Output Modules - C4OACA - Sensata Technologies
Attleboro, MA, United States
C4 Series Output Modules
C4OACA
C4 Series Output Modules C4OACA
Plug into mounting boards for C4 Series modules AC Inputs (Yellow Case) DC Inputs (White Case) 4kV Optical isolation Replaceable 2 AG Type Fuse Industry standard packaging Built-in LED Status Indicator
  • Plug into mounting boards for C4 Series modules
  • AC Inputs (Yellow Case)
  • DC Inputs (White Case)
  • 4kV Optical isolation
  • Replaceable 2 AG Type Fuse
  • Industry standard packaging
  • Built-in LED Status Indicator
Supplier's Site Datasheet
CRDM Output Modules - C4OACA - Galco Industrial Electronics
Madison Heights, MI, United States
CRDM Output Modules
C4OACA
CRDM Output Modules C4OACA
OUTPUT MODULE, 24VDC IN, 240VAC OUT

OUTPUT MODULE, 24VDC IN, 240VAC OUT

Supplier's Site

Technical Specifications

  Sensata Technologies Galco Industrial Electronics
Product Category Data Acquisition Data Acquisition
Product Number C4OACA C4OACA
Product Name C4 Series Output Modules CRDM Output Modules
Data Acquisition Output Module Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-ODC5MA - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
M Series Input Modules - M-IDC5 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 3.3-32 VDC
View Details
2 suppliers
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details