Sensata Technologies AHM3 Analog

Description
With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder with a solid shaft. Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Available resolutions up to 12 bits per revolution. Power supply from 10 to 30Vdc. Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Also Available: PWM, SSI and CANopen outputs. Available in Options: Extended temperature range (up to -40..+125°C), IP67, angular ranges and output levels, redundancy...
Request a Quote Datasheet
Description
With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder with a solid shaft. Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Available resolutions up to 12 bits per revolution. Power supply from 10 to 30Vdc. Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Also Available: PWM, SSI and CANopen outputs. Available in Options: Extended temperature range (up to -40..+125°C), IP67, angular ranges and output levels, redundancy...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM3 Analog -  - Sensata Technologies
Attleboro, MA, United States
AHM3 Analog
AHM3 Analog
With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder with a solid shaft. Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels... Magnetic technology, contactless. Available resolutions up to 12 bits per revolution. Power supply from 10 to 30Vdc. Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Also Available: PWM, SSI and CANopen outputs. Available in Options: Extended temperature range (up to -40..+125°C), IP67, angular ranges and output levels, redundancy...
  • With its 30mm size and a 6mm solid shaft, AHM3 encoder characterizes itself by its strong robustness of the mechanical and electro-magnetic parts, it’s the most compact really industrial encoder with a solid shaft.
  • Application Fields: agriculture, construction, forestry vehicles, medical applications, solar panels...
  • Magnetic technology, contactless.
  • Available resolutions up to 12 bits per revolution.
  • Power supply from 10 to 30Vdc.
  • Available Output Interfaces : 0..10V, 0.5..4.5V, 4..20mA. Also Available: PWM, SSI and CANopen outputs.
  • Available in Options: Extended temperature range (up to -40..+125°C), IP67, angular ranges and output levels, redundancy...
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Rotary Encoders
Product Name AHM3 Analog
Encoder Type Absolute
Resolution 12 bits
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01072-479-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
CHO5 CANopen Absolute Single turn Encoders -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details
Encoders - Industrial - 6207-01029-969-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details