Curtron Products Service-Pro™ Series 20 Swinging Traffic Doors Series-20-SS

Description
Curtron Products'™ Service-Pro™ Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20 Service-Pro™ Traffic doors are lightweight and easy to open and close. The anodized aluminum and brushed stainless steel finishes complement any restaurant or retail dã©cor. Service-Pro™ doors are customizable, and TMI is able to include logos, custom windows, and more. Why Choose a Curtron Series 20 Traffic Door? Service-Pro™ Traffic Doors separate environments, including kitchen to customer areas, stock rooms to retail areas, and more. Service-Pro™ doors reduce noise levels, which is especially important in high traffic restaurants. These doors help make both customers and employees more comfortable. Service-Pro™ Traffic doors also control traffic flow and temperatures in food service, retail stores, restaurants, supermarkets, kitchens, convenience stores, pharmacies, and more. Curtron Series 20 Light Impact Door Features: Traffic: Light / Medium Duty "" Personnel, Push Carts Only 0.063" Anodized Aluminum Sheet Door with optional 16 Gauge Stainless Steel Sheet Door Finish Options: Natural Aluminum Finish High Pressure Laminate Finish (Colors include Wild Cherry, Victorian Mahogany, Gunstock Walnut, Carmel Sagawood, Congressional Oak, Bannister Oak, Natural Oak, Manitoba Maple, Persian Blue, Natural Almond, Black, Spectrum Red, Fog, Brittany Blue, Desert Beige, Nubian Brown, Hunter Green, Storm and White) Brushed Stainless Steel Hinges: Top Mounted Save-T Hinge opens and closes the door easily and with very little force. When open, the door automatically closes. Bottom hinges mounts to the floor to ensure firm support for years of quality and trouble-free use. Window: 9" x 14" Clear Acrylic Window Additional Options Include: Stainless Steel, Galvanized Steel, ABS Plastic, or Teardrop Rubber Bumpers, various window sizes (14" x 16", 22" x 22", 10" x 30", 10" Round, 20" Round), Cart Guards/Rub Rails, Push Plates, Jamb Guards, and Stainless Steel hinges.
Description
Curtron Products'™ Service-Pro™ Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20 Service-Pro™ Traffic doors are lightweight and easy to open and close. The anodized aluminum and brushed stainless steel finishes complement any restaurant or retail dã©cor. Service-Pro™ doors are customizable, and TMI is able to include logos, custom windows, and more. Why Choose a Curtron Series 20 Traffic Door? Service-Pro™ Traffic Doors separate environments, including kitchen to customer areas, stock rooms to retail areas, and more. Service-Pro™ doors reduce noise levels, which is especially important in high traffic restaurants. These doors help make both customers and employees more comfortable. Service-Pro™ Traffic doors also control traffic flow and temperatures in food service, retail stores, restaurants, supermarkets, kitchens, convenience stores, pharmacies, and more. Curtron Series 20 Light Impact Door Features: Traffic: Light / Medium Duty "" Personnel, Push Carts Only 0.063" Anodized Aluminum Sheet Door with optional 16 Gauge Stainless Steel Sheet Door Finish Options: Natural Aluminum Finish High Pressure Laminate Finish (Colors include Wild Cherry, Victorian Mahogany, Gunstock Walnut, Carmel Sagawood, Congressional Oak, Bannister Oak, Natural Oak, Manitoba Maple, Persian Blue, Natural Almond, Black, Spectrum Red, Fog, Brittany Blue, Desert Beige, Nubian Brown, Hunter Green, Storm and White) Brushed Stainless Steel Hinges: Top Mounted Save-T Hinge opens and closes the door easily and with very little force. When open, the door automatically closes. Bottom hinges mounts to the floor to ensure firm support for years of quality and trouble-free use. Window: 9" x 14" Clear Acrylic Window Additional Options Include: Stainless Steel, Galvanized Steel, ABS Plastic, or Teardrop Rubber Bumpers, various window sizes (14" x 16", 22" x 22", 10" x 30", 10" Round, 20" Round), Cart Guards/Rub Rails, Push Plates, Jamb Guards, and Stainless Steel hinges.

Suppliers

Company
Product
Description
Supplier Links
Service-Pro™ Series 20 Swinging Traffic Doors - Series-20-SS - Curtron Products
Pittsburgh, PA, USA
Service-Pro™ Series 20 Swinging Traffic Doors
Series-20-SS
Service-Pro™ Series 20 Swinging Traffic Doors Series-20-SS
Curtron Products'™ Service-Pro™ Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20 Service-Pro™ Traffic doors are lightweight and easy to open and close. The anodized aluminum and brushed stainless steel finishes complement any restaurant or retail dã©cor. Service-Pro™ doors are customizable, and TMI is able to include logos, custom windows, and more. Why Choose a Curtron Series 20 Traffic Door? Service-Pro™ Traffic Doors separate environments, including kitchen to customer areas, stock rooms to retail areas, and more. Service-Pro™ doors reduce noise levels, which is especially important in high traffic restaurants. These doors help make both customers and employees more comfortable. Service-Pro™ Traffic doors also control traffic flow and temperatures in food service, retail stores, restaurants, supermarkets, kitchens, convenience stores, pharmacies, and more. Curtron Series 20 Light Impact Door Features: Traffic: Light / Medium Duty "" Personnel, Push Carts Only 0.063" Anodized Aluminum Sheet Door with optional 16 Gauge Stainless Steel Sheet Door Finish Options: Natural Aluminum Finish High Pressure Laminate Finish (Colors include Wild Cherry, Victorian Mahogany, Gunstock Walnut, Carmel Sagawood, Congressional Oak, Bannister Oak, Natural Oak, Manitoba Maple, Persian Blue, Natural Almond, Black, Spectrum Red, Fog, Brittany Blue, Desert Beige, Nubian Brown, Hunter Green, Storm and White) Brushed Stainless Steel Hinges: Top Mounted Save-T Hinge opens and closes the door easily and with very little force. When open, the door automatically closes. Bottom hinges mounts to the floor to ensure firm support for years of quality and trouble-free use. Window: 9" x 14" Clear Acrylic Window Additional Options Include: Stainless Steel, Galvanized Steel, ABS Plastic, or Teardrop Rubber Bumpers, various window sizes (14" x 16", 22" x 22", 10" x 30", 10" Round, 20" Round), Cart Guards/Rub Rails, Push Plates, Jamb Guards, and Stainless Steel hinges.

Curtron Products'™ Service-Pro™ Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used in restaurants, retail stores and commercial kitchens, Series 20 Service-Pro™ Traffic doors are lightweight and easy to open and close. The anodized aluminum and brushed stainless steel finishes complement any restaurant or retail décor. Service-Pro™ doors are customizable, and TMI is able to include logos, custom windows, and more.


Why Choose a Curtron Series 20 Traffic Door?

Service-Pro™ Traffic Doors separate environments, including kitchen to customer areas, stock rooms to retail areas, and more. Service-Pro™ doors reduce noise levels, which is especially important in high traffic restaurants. These doors help make both customers and employees more comfortable. Service-Pro™ Traffic doors also control traffic flow and temperatures in food service, retail stores, restaurants, supermarkets, kitchens, convenience stores, pharmacies, and more.


Curtron Series 20 Light Impact Door Features:



  • Traffic: Light / Medium Duty "" Personnel, Push Carts Only
  • 0.063" Anodized Aluminum Sheet Door with optional 16 Gauge Stainless Steel Sheet Door
  • Finish Options:

    • Natural Aluminum Finish
    • High Pressure Laminate Finish (Colors include Wild Cherry, Victorian Mahogany, Gunstock Walnut, Carmel Sagawood, Congressional Oak, Bannister Oak, Natural Oak, Manitoba Maple, Persian Blue, Natural Almond, Black, Spectrum Red, Fog, Brittany Blue, Desert Beige, Nubian Brown, Hunter Green, Storm and White)
    • Brushed Stainless Steel

  • Hinges: Top Mounted Save-T Hinge opens and closes the door easily and with very little force. When open, the door automatically closes. Bottom hinges mounts to the floor to ensure firm support for years of quality and trouble-free use.
  • Window: 9" x 14" Clear Acrylic Window
  • Additional Options Include: Stainless Steel, Galvanized Steel, ABS Plastic, or Teardrop Rubber Bumpers, various window sizes (14" x 16", 22" x 22", 10" x 30", 10" Round, 20" Round), Cart Guards/Rub Rails, Push Plates, Jamb Guards, and Stainless Steel hinges.
Supplier's Site

Technical Specifications

  Curtron Products
Product Category Doors
Product Number Series-20-SS
Product Name Service-Pro™ Series 20 Swinging Traffic Doors
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID WITH SOFT CLOSE - AD-KH015-HL - AD-KH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Custom Wood Dutch Exterior Door Series -  - JELD-WEN, Inc.
Specs
Application Residential; Exterior Doors
Type Dutch
Material Wood
View Details
Efficient Insect Back Door (E-IBD) Air Curtains - E-IBD-72-1 - Curtron Products
Specs
Application Commercial; Industrial
Type Strip
View Details