Curtron Products Datasheets for Doors
Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Doors: Learn more
| Product Name | Notes |
|---|---|
| Caser Display Strip Curtains are designed specifically for "œReach-in" cooler display cases. Casers help to lower cooling costs by eliminating the escape of cool, conditioned air within the cooler. Products... | |
| Curtron Products Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are... | |
| Curtron Products manufacturers the industries' largest line of Industrial Strip Doors in the United States. Curtron Industrial Strip Doors, which are also known as Strip Curtains, are the most affordable... | |
| Curtron Products manufactures insulated curtain walls and strip doors that are designed specifically for use in refrigerated trucks. These portable walls create a barrier for temperature control and are a... | |
| Curtron Products offers a full line of Industrial Air Curtains for warehouse and loading dock applications. TMI manufactures Industrial Air Curtains and Air Doors for openings up to 22' high... | |
| Curtron Products' Service-Pro Series 20 Swinging Doors are light duty traffic sheet doors available in aluminum, stainless steel, laminated wood finish, or laminated white, black, and beige finishes. Often used... | |
| Curtron Products' Service-Pro Series 30 Swinging Doors are ideal for medium-duty applications, including personnel and pushcart traffic in restaurants, supermarkets, and retail environments. These durable doors include optional colored laminate... | |
| Curtron Products' Service-Pro Series 50 Swinging Doors are the ideal solution for temperature sensitive environments, including walk-in cooler openings, supermarket retail stores and more. Constructed with urethane core insulation and... | |
| Curtron''s exclusive CoolKeeper oven curtain is ideal for pizza ovens and other kitchen ovens within restaurants and food service facilities. CoolKeeper curtains consist of clear PVC strips that install on... | |
| Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door... | |
| Curtron's Efficient Commercial Front Door (E-CFD) air curtains and air doors are the most economical solution for temperature control on commercial openings such as restaurants, hotels, offices, and other personnel... | |
| Curtron's Polar-Pro Flexible PVC swinging door is an ideal option for temperature separation in walk-in coolers and freezers. The exclusive Polar-Pro Swinging Door is an alternative to strip doors, providing... | |
| Curtronizer NSF certified Economy Strip Doors for Walk-In Coolers, Freezers, and Personnel Openings are the most energy efficient cooler/freezer strip door in the food service and refrigeration industry. Curtron Products... | |
| Night Shades are an easy and cost effective way to keep energy costs down. Night Shade covers are very easy to install and come in 48" wide panels that can... | |
| The Air-Pro series through Curtron Products is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro units are available... | |
| This Mesh strip door is ideal for locations where airflow is wanted but insect control is needed. These uniquely designed doors come in black or yellow 8oz. mesh with our... |