Curtron Products Efficient Insect Back Door (E-IBD) Air Curtains E-IBD-72-1

Description
Curtron Products™ Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to 10' high. E-IBD air curtain and air door applications for Insect Back Door air curtains include service entries, restaurant doors, and food service entry doors. Curtron Produts™ Air Curtains are guaranteed to provide energy cost savings during both the heating and cooling seasons. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Curtron Produts™ Efficient Insect Back Door Air Curtains offer a number of benefits. Each Insect Back Door air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out dust, debris, and temperature from entering your workplace. They can also stop up to 15 mph winds. Standard Features of Insect Back Door (E-IBD) Air Curtains and Air Doors Include: 3/4 horsepower single speed, high-velocity motors Air Intake Filters are included on every E-IBD unit Aluminized steel cabinets and solid, one-piece construction TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity Low noise levels (63 dBa) Single-phase or three-phase power with single point electrical connection Curtron Produts™ Efficient Insect Back Door (E-IBD) air curtains and air doors are most commonly unheated, but electric heat, hot water heat, steam heat, and indirect gas heat are available (indoor mounting only). Every unheated TMI air curtain and air door carries a five-year parts warranty. All heated air curtains and air doors carry an 18-month warranty.
Datasheet
Description
Curtron Products™ Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to 10' high. E-IBD air curtain and air door applications for Insect Back Door air curtains include service entries, restaurant doors, and food service entry doors. Curtron Produts™ Air Curtains are guaranteed to provide energy cost savings during both the heating and cooling seasons. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Curtron Produts™ Efficient Insect Back Door Air Curtains offer a number of benefits. Each Insect Back Door air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out dust, debris, and temperature from entering your workplace. They can also stop up to 15 mph winds. Standard Features of Insect Back Door (E-IBD) Air Curtains and Air Doors Include: 3/4 horsepower single speed, high-velocity motors Air Intake Filters are included on every E-IBD unit Aluminized steel cabinets and solid, one-piece construction TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity Low noise levels (63 dBa) Single-phase or three-phase power with single point electrical connection Curtron Produts™ Efficient Insect Back Door (E-IBD) air curtains and air doors are most commonly unheated, but electric heat, hot water heat, steam heat, and indirect gas heat are available (indoor mounting only). Every unheated TMI air curtain and air door carries a five-year parts warranty. All heated air curtains and air doors carry an 18-month warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Efficient Insect Back Door (E-IBD) Air Curtains - E-IBD-72-1 - Curtron Products
Pittsburgh, PA, USA
Efficient Insect Back Door (E-IBD) Air Curtains
E-IBD-72-1
Efficient Insect Back Door (E-IBD) Air Curtains E-IBD-72-1
Curtron Products™ Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to 10' high. E-IBD air curtain and air door applications for Insect Back Door air curtains include service entries, restaurant doors, and food service entry doors. Curtron Produts™ Air Curtains are guaranteed to provide energy cost savings during both the heating and cooling seasons. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping. Curtron Produts™ Efficient Insect Back Door Air Curtains offer a number of benefits. Each Insect Back Door air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out dust, debris, and temperature from entering your workplace. They can also stop up to 15 mph winds. Standard Features of Insect Back Door (E-IBD) Air Curtains and Air Doors Include: 3/4 horsepower single speed, high-velocity motors Air Intake Filters are included on every E-IBD unit Aluminized steel cabinets and solid, one-piece construction TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity Low noise levels (63 dBa) Single-phase or three-phase power with single point electrical connection Curtron Produts™ Efficient Insect Back Door (E-IBD) air curtains and air doors are most commonly unheated, but electric heat, hot water heat, steam heat, and indirect gas heat are available (indoor mounting only). Every unheated TMI air curtain and air door carries a five-year parts warranty. All heated air curtains and air doors carry an 18-month warranty.

Curtron Products™ Efficient Insect Back Door (E-IBD) air curtains and air doors are the most economical solution for flying insect control. Insect Back Door air curtains and air doors are designed for insect control on industrial and personnel openings up to 10' high. E-IBD air curtain and air door applications for Insect Back Door air curtains include service entries, restaurant doors, and food service entry doors. Curtron Produts™ Air Curtains are guaranteed to provide energy cost savings during both the heating and cooling seasons. Many sizes are in stock at 110 Volt/ 1 Phase/ 60 Hz power and are ready for 24 hour shipping.

Curtron Produts™ Efficient Insect Back Door Air Curtains offer a number of benefits. Each Insect Back Door air curtain has a filter installed on the intake to ensure clean airflow and minimize maintenance. Their industrial aluminized steel design fits into nearly every industrial and service environment. These air curtains keep flying insects out of sensitive environments while keeping out dust, debris, and temperature from entering your workplace. They can also stop up to 15 mph winds.

Standard Features of Insect Back Door (E-IBD) Air Curtains and Air Doors Include:



  • 3/4 horsepower single speed, high-velocity motors
  • Air Intake Filters are included on every E-IBD unit
  • Aluminized steel cabinets and solid, one-piece construction
  • TMI air curtains use Air Compression Chamber technology, allowing for unmatched airflow uniformity
  • Low noise levels (63 dBa)
  • Single-phase or three-phase power with single point electrical connection

Curtron Produts™ Efficient Insect Back Door (E-IBD) air curtains and air doors are most commonly unheated, but electric heat, hot water heat, steam heat, and indirect gas heat are available (indoor mounting only). Every unheated TMI air curtain and air door carries a five-year parts warranty. All heated air curtains and air doors carry an 18-month warranty.

Supplier's Site Datasheet

Technical Specifications

  Curtron Products
Product Category Doors
Product Number E-IBD-72-1
Product Name Efficient Insect Back Door (E-IBD) Air Curtains
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-HL - AZ-GD230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Smooth-Pro Fiberglass All Panel Exterior Door Series -  - JELD-WEN, Inc.
Specs
Application Residential; Exterior Doors
Type Panel
Material Fiberglass
View Details
Service-Pro™ Series 50 Swinging Traffic Doors - Series-50-L - Curtron Products
Specs
Application Commercial
Type Impact
View Details