Curtron Products M-Series Complete Door Kits M108-PR-7980

Description
Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door kit includes PVC strips and universal mount aluminum hardware, conveniently shipped in one box. M-Series Strip Doors are available in 6" and 8" wide PVC strip material in both USDA Polar and Standard grades. The USDA Polar grade has nylon reinforcements embedded in the strips, and is recommended for freezer applications to as low as -20° F. Curtron's M-Series mounting hardware and brackets are all aluminum. Each M-Series strip has a heat-sealed loop at the top, which slides onto the aluminum mounting bar. This design alleviates stress at the point of contact with traffic, and allows the strips to be rotated or replaced easily.
Datasheet
Description
Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door kit includes PVC strips and universal mount aluminum hardware, conveniently shipped in one box. M-Series Strip Doors are available in 6" and 8" wide PVC strip material in both USDA Polar and Standard grades. The USDA Polar grade has nylon reinforcements embedded in the strips, and is recommended for freezer applications to as low as -20° F. Curtron's M-Series mounting hardware and brackets are all aluminum. Each M-Series strip has a heat-sealed loop at the top, which slides onto the aluminum mounting bar. This design alleviates stress at the point of contact with traffic, and allows the strips to be rotated or replaced easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Series Complete Door Kits - M108-PR-7980 - Curtron Products
Pittsburgh, PA, USA
M-Series Complete Door Kits
M108-PR-7980
M-Series Complete Door Kits M108-PR-7980
Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door kit includes PVC strips and universal mount aluminum hardware, conveniently shipped in one box. M-Series Strip Doors are available in 6" and 8" wide PVC strip material in both USDA Polar and Standard grades. The USDA Polar grade has nylon reinforcements embedded in the strips, and is recommended for freezer applications to as low as -20° F. Curtron's M-Series mounting hardware and brackets are all aluminum. Each M-Series strip has a heat-sealed loop at the top, which slides onto the aluminum mounting bar. This design alleviates stress at the point of contact with traffic, and allows the strips to be rotated or replaced easily.

Curtron's complete line of M-Series Strip Doors are produced and stocked in complete door kits. The most common sizes are available for Quick-Ship (within 24 hours). Each M-Series Strip Door kit includes PVC strips and universal mount aluminum hardware, conveniently shipped in one box.

M-Series Strip Doors are available in 6" and 8" wide PVC strip material in both USDA Polar and Standard grades. The USDA Polar grade has nylon reinforcements embedded in the strips, and is recommended for freezer applications to as low as -20° F. Curtron's M-Series mounting hardware and brackets are all aluminum. Each M-Series strip has a heat-sealed loop at the top, which slides onto the aluminum mounting bar. This design alleviates stress at the point of contact with traffic, and allows the strips to be rotated or replaced easily.

Supplier's Site Datasheet

Technical Specifications

  Curtron Products
Product Category Doors
Product Number M108-PR-7980
Product Name M-Series Complete Door Kits
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MULTIPURPOSE LID (SOFT-CLOSE) - AD-GD020-HL - AD-GD020-HL - Sugatsune America, Inc.
Specs
Width 8.69 inch (221 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Caser™ Display Strip Curtains - C-24 - Curtron Products
Specs
Application Commercial; Industrial
Type Strip
View Details
Accordian Style Strip Door Standard - TMIACC Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Accordion; Strip; 67% Overlap
Width 96 to 168 inch (2438 to 4267 mm)
View Details