Curtron Products Air-Pro™ Air Curtains AP-2-42-1-PC

Description
The Air-Pro™ series through Curtron Products™ is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro™ units are available in stainless steel and a white powder-coat to best match the facility's surroundings. The NSF certification (for stainless steel only) makes the Air-Pro™ air curtain an ideal solution for restaurants and food service facilities. Aluminum blower wheels help make this air curtain a light weight, yet highly effective, unit that separates temperatures, ensures employee and customer comfort, and enables workflow to remain constant. The Air-Pro™ helps to substantially reduces utility bills while blocking flying insects and airborne pollutants from entering the controlled environments. A heavy-duty directional vane allows the air to be directed into the area where it can be used most effectively. Air-Pro™ air curtains come with a separate mounting plate that attaches to the wall and enables the Air-Pro™ to be installed with ease. Both the stainless steel and white powder coat units come with 120 volt, single-phase motors. The 36" Air-Pro™ unit is ideal for use in drive-through windows at restaurants, pharmacies or any other facility with a service window. Features 1/3 horsepower motors Housing, grill and nozzle are 304 series stainless steel Aluminum blower wheels Built-in high/low switch for 2-speed motors Heavy-duty directional vane Voltage: 120V, single-phase, plug-in unit NSF certified up to 7' interior mounting height One-year warranty on parts Low noise levels (67 dBA) Separate mounting plate for easy installation
Datasheet
Description
The Air-Pro™ series through Curtron Products™ is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro™ units are available in stainless steel and a white powder-coat to best match the facility's surroundings. The NSF certification (for stainless steel only) makes the Air-Pro™ air curtain an ideal solution for restaurants and food service facilities. Aluminum blower wheels help make this air curtain a light weight, yet highly effective, unit that separates temperatures, ensures employee and customer comfort, and enables workflow to remain constant. The Air-Pro™ helps to substantially reduces utility bills while blocking flying insects and airborne pollutants from entering the controlled environments. A heavy-duty directional vane allows the air to be directed into the area where it can be used most effectively. Air-Pro™ air curtains come with a separate mounting plate that attaches to the wall and enables the Air-Pro™ to be installed with ease. Both the stainless steel and white powder coat units come with 120 volt, single-phase motors. The 36" Air-Pro™ unit is ideal for use in drive-through windows at restaurants, pharmacies or any other facility with a service window. Features 1/3 horsepower motors Housing, grill and nozzle are 304 series stainless steel Aluminum blower wheels Built-in high/low switch for 2-speed motors Heavy-duty directional vane Voltage: 120V, single-phase, plug-in unit NSF certified up to 7' interior mounting height One-year warranty on parts Low noise levels (67 dBA) Separate mounting plate for easy installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Pro™ Air Curtains - AP-2-42-1-PC - Curtron Products
Pittsburgh, PA, USA
Air-Pro™ Air Curtains
AP-2-42-1-PC
Air-Pro™ Air Curtains AP-2-42-1-PC
The Air-Pro™ series through Curtron Products™ is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro™ units are available in stainless steel and a white powder-coat to best match the facility's surroundings. The NSF certification (for stainless steel only) makes the Air-Pro™ air curtain an ideal solution for restaurants and food service facilities. Aluminum blower wheels help make this air curtain a light weight, yet highly effective, unit that separates temperatures, ensures employee and customer comfort, and enables workflow to remain constant. The Air-Pro™ helps to substantially reduces utility bills while blocking flying insects and airborne pollutants from entering the controlled environments. A heavy-duty directional vane allows the air to be directed into the area where it can be used most effectively. Air-Pro™ air curtains come with a separate mounting plate that attaches to the wall and enables the Air-Pro™ to be installed with ease. Both the stainless steel and white powder coat units come with 120 volt, single-phase motors. The 36" Air-Pro™ unit is ideal for use in drive-through windows at restaurants, pharmacies or any other facility with a service window. Features 1/3 horsepower motors Housing, grill and nozzle are 304 series stainless steel Aluminum blower wheels Built-in high/low switch for 2-speed motors Heavy-duty directional vane Voltage: 120V, single-phase, plug-in unit NSF certified up to 7' interior mounting height One-year warranty on parts Low noise levels (67 dBA) Separate mounting plate for easy installation

The Air-Pro™ series through Curtron Products™ is an NSF certified air curtain/air door and is designed for interior mounting on doors up to seven feet high. Air-Pro™ units are available in stainless steel and a white powder-coat to best match the facility's surroundings.

The NSF certification (for stainless steel only) makes the Air-Pro™ air curtain an ideal solution for restaurants and food service facilities. Aluminum blower wheels help make this air curtain a light weight, yet highly effective, unit that separates temperatures, ensures employee and customer comfort, and enables workflow to remain constant. The Air-Pro™ helps to substantially reduces utility bills while blocking flying insects and airborne pollutants from entering the controlled environments. A heavy-duty directional vane allows the air to be directed into the area where it can be used most effectively.

Air-Pro™ air curtains come with a separate mounting plate that attaches to the wall and enables the Air-Pro™ to be installed with ease. Both the stainless steel and white powder coat units come with 120 volt, single-phase motors. The 36" Air-Pro™ unit is ideal for use in drive-through windows at restaurants, pharmacies or any other facility with a service window.


Features



  • 1/3 horsepower motors
  • Housing, grill and nozzle are 304 series stainless steel
  • Aluminum blower wheels
  • Built-in high/low switch for 2-speed motors
  • Heavy-duty directional vane
  • Voltage: 120V, single-phase, plug-in unit
  • NSF certified up to 7' interior mounting height
  • One-year warranty on parts
  • Low noise levels (67 dBA)
  • Separate mounting plate for easy installation
Supplier's Site Datasheet

Technical Specifications

  Curtron Products
Product Category Doors
Product Number AP-2-42-1-PC
Product Name Air-Pro™ Air Curtains
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-HL - AZ-GD310-HL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Automatic Sliding Cleanroom Doors -  - Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom; Sliding
Width 36 to 72 inch (914 to 1829 mm)
View Details
PFU - Fire rated insulated upward opening access door for ceiling -  - Cendrex Inc.
Specs
Application Commercial; Industrial; Access
Type Access door
Material Steel
View Details