Terra Universal, Inc. Automatic Sliding Cleanroom Doors

Description
Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional biometric or passcode access readers available. Touchless motion door pad for hands-free operation Elastomeric door seals and fiberglass reinforced toothed timing belt ensures cleanliness, durability and uniform closing Microprocessor controller continually monitors door position with adjustable opening and closing speed, distance and speed of braking—reduces opening and time delay Auto reverse on obstruction; slow speed search for obstruction Load-bearing wheels made of cast urethane for long-lasting, smooth and trouble-free operation Adjustable anti-riser wheels lock each door in its overhead track Safety features include door breakout at 50 lbs. of pressure Doors undergo life testing to a minimum of one million cycles Static-dissipative PVC door panels enhance static and particle control, stand up to cleaning agents, minimize obstructive sight lines and reduce claustrophic sensation in small rooms Quick installation with pre-assembled header and panel sub-assemblies UL listed and ANSI compliant (see table below) See overall dimensions below; adequate clearance required for door opening One-year manufacturer warranty for parts and labor Custom sizes and configurations, including swing and folding doors, available; call Terra to discuss your requirements!
Description
Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional biometric or passcode access readers available. Touchless motion door pad for hands-free operation Elastomeric door seals and fiberglass reinforced toothed timing belt ensures cleanliness, durability and uniform closing Microprocessor controller continually monitors door position with adjustable opening and closing speed, distance and speed of braking—reduces opening and time delay Auto reverse on obstruction; slow speed search for obstruction Load-bearing wheels made of cast urethane for long-lasting, smooth and trouble-free operation Adjustable anti-riser wheels lock each door in its overhead track Safety features include door breakout at 50 lbs. of pressure Doors undergo life testing to a minimum of one million cycles Static-dissipative PVC door panels enhance static and particle control, stand up to cleaning agents, minimize obstructive sight lines and reduce claustrophic sensation in small rooms Quick installation with pre-assembled header and panel sub-assemblies UL listed and ANSI compliant (see table below) See overall dimensions below; adequate clearance required for door opening One-year manufacturer warranty for parts and labor Custom sizes and configurations, including swing and folding doors, available; call Terra to discuss your requirements!

Suppliers

Company
Product
Description
Supplier Links
Automatic Sliding Cleanroom Doors -  - Terra Universal, Inc.
Fullerton, CA, USA
Automatic Sliding Cleanroom Doors
Automatic Sliding Cleanroom Doors
Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional biometric or passcode access readers available. Touchless motion door pad for hands-free operation Elastomeric door seals and fiberglass reinforced toothed timing belt ensures cleanliness, durability and uniform closing Microprocessor controller continually monitors door position with adjustable opening and closing speed, distance and speed of braking—reduces opening and time delay Auto reverse on obstruction; slow speed search for obstruction Load-bearing wheels made of cast urethane for long-lasting, smooth and trouble-free operation Adjustable anti-riser wheels lock each door in its overhead track Safety features include door breakout at 50 lbs. of pressure Doors undergo life testing to a minimum of one million cycles Static-dissipative PVC door panels enhance static and particle control, stand up to cleaning agents, minimize obstructive sight lines and reduce claustrophic sensation in small rooms Quick installation with pre-assembled header and panel sub-assemblies UL listed and ANSI compliant (see table below) See overall dimensions below; adequate clearance required for door opening One-year manufacturer warranty for parts and labor Custom sizes and configurations, including swing and folding doors, available; call Terra to discuss your requirements!

Automatic Sliding Door Systems

These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows hand-free operation; optional biometric or passcode access readers available.

  • Touchless motion door pad for hands-free operation
  • Elastomeric door seals and fiberglass reinforced toothed timing belt ensures cleanliness, durability and uniform closing
  • Microprocessor controller continually monitors door position with adjustable opening and closing speed, distance and speed of braking—reduces opening and time delay
  • Auto reverse on obstruction; slow speed search for obstruction
  • Load-bearing wheels made of cast urethane for long-lasting, smooth and trouble-free operation
  • Adjustable anti-riser wheels lock each door in its overhead track
  • Safety features include door breakout at 50 lbs. of pressure
  • Doors undergo life testing to a minimum of one million cycles
  • Static-dissipative PVC door panels enhance static and particle control, stand up to cleaning agents, minimize obstructive sight lines and reduce claustrophic sensation in small rooms
  • Quick installation with pre-assembled header and panel sub-assemblies
  • UL listed and ANSI compliant (see table below)
  • See overall dimensions below; adequate clearance required for door opening
  • One-year manufacturer warranty for parts and labor
  • Custom sizes and configurations, including swing and folding doors, available; call Terra to discuss your requirements!
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Doors
Product Name Automatic Sliding Cleanroom Doors
Application Industrial
Type Cleanroom; Sliding
Width 36 to 72 inch (914 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD180-HL - AZ-GD180-HL - Sugatsune America, Inc.
Specs
Width 8.62 inch (219 mm)
Height 6.5 inch (165 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Manual Cleanroom Doors -  - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Application Industrial
Type Cleanroom
Width 36 to 76.5 inch (914 to 1943 mm)
View Details
Commercial Electric Heat Air Door ACCEH - ACCEH-48 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 44 to 48 inch (1118 to 1219 mm)
View Details