Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, ROHS COMPLIANT, MO-220, QFN-16 Product overview: GS1574ACNE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1574ACNE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 204489-GS1574ACNE3
Packaging: Tray
Type: Cable Equalizer
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS1574ACNE3 | 204489-GS1574ACNE3 | GS1574ACNE3 | GS1574ACNE3 | GS1574ACNE3 |
| Product Name | QFN Video Processing Ic | Linear - Linear - Video Processing - GS1574ACNE3 | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |