Manufacturer: Semtech Corporation
Win Source Part Number: 204511-GV7601-IBE3
Packaging: Tray
Type: Receiver
Applications: Digital Video
Mounting: SMD (SMT)
Family Name: GV7601
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-LBGA (11x11)
Alternative Parts (Cross-Reference): GS2971AIBE3; GV7704-IBE3;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC VIDEO RECEIVER 100LBGA Product overview: GV7601-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GV7601-IBE3 can be used for catalog matching and distributor lookup.
Video Receiver IC I²S, Serial 100-LBGA (11x11) Package
IC VIDEO RECEIVER 100LBGA
IC VIDEO RECEIVER 100LBGA
Video Receiver IC I²S, Serial 100-LBGA (11x11) Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 204511-GV7601-IBE3 | 684-GV7601-IBE3 | GV7601-IBE3-ND | GV7601-IBE3 | GV7601-IBE3 | GV7601-IBE3 |
| Product Name | Linear - Linear - Video Processing - GV7601-IBE3 | Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |