Manufacturer: Semtech Corporation
Win Source Part Number: 919895-GS9064-CKDE3
Series: HD-LINX® II
Features: Video Equalizer IC Serial SMPTE 16-SO Package
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: GS9064
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Video Equalizer IC Serial SMPTE 16-SO Package
Telecom Circuit, 1-Func, Bipolar, PDSO16, SOIC-16 Product overview: GS9064-CKDE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9064-CKDE3 can be used for catalog matching and distributor lookup.
IC VIDEO CABLE EQUALIZER 16SOIC
Video Equalizer IC Serial SMPTE 16-SO Package
IC VIDEO CABLE EQUALIZER 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 919895-GS9064-CKDE3 | GS9064-CKDE3-ND | 684-GS9064-CKDE3 | GS9064-CKDE3 | GS9064-CKDE3 | GS9064-CKDE3 |
| Product Name | Linear - Linear - Video Processing - GS9064-CKDE3 | SOIC Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |