Line Receiver, PQCC56, Product overview: GS9090ACNE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9090ACNE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 814457-GS9090ACNE3
Packaging: Tray
Type: Deserializer
Mounting Style: SMD
Applications: Video
Part Status: Obsolete (End Of Life)
Supplier Device Package: 56-QFN (8x8)
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Part Number Series: GS9090
Video Deserializer IC GSPI DVB-ASI, SMPTE 56-QFN (8x8) Package
IC VIDEO DESERIALIZER 56QFN
Video Deserializer IC GSPI DVB-ASI, SMPTE 56-QFN (8x8) Package
IC VIDEO DESERIALIZER 56QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS9090ACNE3 | 814457-GS9090ACNE3 | GS9090ACNE3-ND | GS9090ACNE3 | GS9090ACNE3 | GS9090ACNE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS9090ACNE3 | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |