Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GT4123ACKA

Description
Win Source Part Number: 1229219-GT4123ACKA Category: Integrated Circuits (ICs)>Linear - Video Processing Series: GT4123A Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Multiplier Voltage - Supply: 9V ~ 12V Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGT4123ACKA,215 6-GT4123ACKA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1229219-GT4123ACKA Category: Integrated Circuits (ICs)>Linear - Video Processing Series: GT4123A Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Multiplier Voltage - Supply: 9V ~ 12V Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGT4123ACKA,215 6-GT4123ACKA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1229219-GT4123ACKA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1229219-GT4123ACKA
Integrated Circuits (ICs) - Linear - Video Processing 1229219-GT4123ACKA
Win Source Part Number: 1229219-GT4123ACKA Category: Integrated Circuits (ICs)>Linear - Video Processing Series: GT4123A Package: Bulk Applications: Professional Video Standard Package: 1 Mounting: SMD (SMT) Function: Multiplier Voltage - Supply: 9V ~ 12V Supplier Device Package: 8-SOP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8542.39.0001 Mfr: Gennum Other Names: GENGNMGT4123ACKA,215 6-GT4123ACKA Product Status: Obsolete

Win Source Part Number: 1229219-GT4123ACKA
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: GT4123A
Package: Bulk
Applications: Professional Video
Standard Package: 1
Mounting: SMD (SMT)
Function: Multiplier
Voltage - Supply: 9V ~ 12V
Supplier Device Package: 8-SOP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Gennum
Other Names: GENGNMGT4123ACKA,2156-GT4123ACKA
Product Status: Obsolete

Buy Now Datasheet
Video Processing - GT4123ACKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GT4123ACKA
Video Processing GT4123ACKA
Video Multiplier IC 8-SOP Package

Video Multiplier IC 8-SOP Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number 1229219-GT4123ACKA GT4123ACKA
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Linear - Linear - Video Processing - SI2164-B50-GMR - 933406-SI2164-B50-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-QFN (7x7)
View Details
5 suppliers
Linear - Linear - Video Processing - GS4981-CKAE3 - 1041906-GS4981-CKAE3 - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC
View Details
5 suppliers