Manufacturer: Semtech Corporation
Win Source Part Number: 204497-GS9020ACFVE3
Packaging: Tray
Type: Video Processor
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Video Proc 5V 0.19A 80-Pin LQFP Tray Product overview: GS9020ACFVE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.19A. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 5V, 0.19A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9020ACFVE3 can be used for catalog matching and distributor lookup.
Video Processor IC Serial DVB-ASI, SMPTE 80-LQFP (14x14) Package
IC VIDEO PROCESSOR 80LQFP
IC VIDEO PROCESSOR 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 204497-GS9020ACFVE3 | 684-GS9020ACFVE3 | GS9020ACFVE3 | GS9020ACFVE3 | GS9020ACFVE3 |
| Product Name | Linear - Linear - Video Processing - GS9020ACFVE3 | 5V 0.19A Video Processing Ic | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |