Video Proc IC, 1.2V, 100-Pin S-PBGA, -20°C to 85°C Product overview: GS3471-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3471-IBE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC SMPTE 100-LBGA (9x9) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 808028-GS3471-IBE3
Packaging: Tray
Type: Cable Equalizer
Mounting Style: SMD
Applications: Video
Supplier Device Package: 100-LBGA (9x9)
Manufacturer Package: 100-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
IC VIDEO CABLE EQUALIZER 100LBGA
IC VIDEO CABLE EQUALIZER 100LBGA
Video Equalizer IC SMPTE 100-LBGA (9x9) Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS3471-IBE3 | GS3471-IBE3-ND | 808028-GS3471-IBE3 | GS3471-IBE3 | GS3471-IBE3 | GS3471-IBE3 |
| Product Name | 1.2V Video Processing Ic | Linear - Linear - Video Processing - GS3471-IBE3 | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Operating Temperature | -4 to 185 F (-20 to 85 C) |