Win Source Part Number: 1172237-GS3590-INE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Video Display
Standard Package: 490
Mounting: SMD (SMT)
Function: Equalizer
Standards: DVB-ASI, MADI, SMPTE
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
Alternative Parts (Cross-Reference): GS3590INE3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: GS3590
Control Interface: Serial
Video Equalizer IC Serial DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package
Telecom Circuit, Product overview: GS3590-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3590-INE3 can be used for catalog matching and distributor lookup.
IC VIDEO CONFIG 3G-SDI 40QFN
IC VIDEO CONFIG 3G-SDI 40QFN
Video Equalizer IC Serial DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1172237-GS3590-INE3 | GS3590-INE3-ND | 684-GS3590-INE3 | GS3590-INE3 | GS3590-INE3 | GS3590-INE3 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |