Manufacturer: Semtech Corporation
Win Source Part Number: 872999-GS2993-INE3
Features: Video Equalizer IC Serial SMPTE 24-QFN (4x4) Package
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: GS2993
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Video Equalizer IC Serial SMPTE 24-QFN (4x4) Package
Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, ROHS COMPLIANT, MO-220, QFN-24 Product overview: GS2993-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2993-INE3 can be used for catalog matching and distributor lookup.
IC VIDEO CABLE EQUALIZER 24QFN
Video Equalizer IC Serial SMPTE 24-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 24QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 872999-GS2993-INE3 | GS2993-INE3-ND | 684-GS2993-INE3 | GS2993-INE3 | GS2993-INE3 | GS2993-INE3 |
| Product Name | Linear - Linear - Video Processing - GS2993-INE3 | QFN Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |