Manufacturer: Semtech Corporation
Win Source Part Number: 1177681-GS3140-INE3
Packaging: Tray
Type: Equalizer
Mounting Style: SMD
Applications: AES10, SMPTE ST 259, 292, 424
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 16-VQFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Video Equalizer IC Serial AES10, SMPTE 16-QFN (4x4) Package
Telecom Circuit, 1-Func, BICMOS, 4 X 4 MM, GREEN, MO-220, QFN-16 Product overview: GS3140-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3140-INE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial AES10, SMPTE 16-QFN (4x4) Package
IC VIDEO EQUALIZER 16QFN
IC VIDEO EQUALIZER 16QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1177681-GS3140-INE3 | 600-GS3140-INE3-ND | 684-GS3140-INE3 | GS3140-INE3 | GS3140-INE3 | GS3140-INE3 |
| Product Name | Linear - Linear - Video Processing - GS3140-INE3 | QFN Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |