IC VIDEO RECLOCKER 32QFN
IC VIDEO RECLOCKER 32QFN
Video Reclocker IC SPI DVB-ASI, SMPTE 32-QFN (5x5) Package
Telecom Circuit, Product overview: GS2965-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2965-INTE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 775423-GS2965-INTE3
Packaging: Reel package
Type: Reclocker
Package: 32-VFQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: GS2965
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC VIDEO RECLOCKER 32QFN
IC VIDEO RECLOCKER 32QFN
Video Reclocker IC SPI DVB-ASI, SMPTE 32-QFN (5x5) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 600-GS2965-INTE3CT-ND | 684-GS2965-INTE3 | 775423-GS2965-INTE3 | GS2965-INTE3 | GS2965-INTE3 | GS2965-INTE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS2965-INTE3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |