Manufacturer: Semtech Corporation
Win Source Part Number: 714304-GS2994-INE3
Packaging: Tray
Type: Cable Equalizer
Mounting Style: SMD
Applications: Video
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Video Equalizer IC SMPTE 16-QFN (4x4) Package
Telecom IC, BICMOS, VQFN, Surface Mount Product overview: GS2994-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, VQFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2994-INE3 can be used for catalog matching and distributor lookup.
IC VIDEO CABLE EQUALIZER 16QFN
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC SMPTE 16-QFN (4x4) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 714304-GS2994-INE3 | GS2994-INE3-ND | 684-GS2994-INE3 | GS2994-INE3 | GS2994-INE3 | GS2994-INE3 |
| Product Name | Linear - Linear - Video Processing - GS2994-INE3 | SMD VQFN Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |