Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
Consumer IC, LBGA, Surface Mount Product overview: GS2961AIBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2961AIBE3 can be used for catalog matching and distributor lookup.
HD/SD SDI RECEIVER, 3GBPS, BGA-100; Supply Voltage Min:3.13V; Supply Voltage Max:3.47V; IC Case / Package:BGA; No. of Pins:100Pins; Product Range:- RoHS Compliant: Yes
IC VIDEO RECEIVER 100BGA
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
IC VIDEO RECEIVER 100BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS2961AIBE3-ND | 684-GS2961AIBE3 | 06X0131 | GS2961AIBE3 | GS2961AIBE3 | GS2961AIBE3 |
| Product Name | SMD Video Processing Ic | Hd/sd Sdi Receiver, 3Gbps, Bga-100; Supply Voltage Min Semtech | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |