Semtech Corp. Integrated Circuits (ICs) - Linear - Video Processing GS1532-CF

Description
Win Source Part Number: 1356528-GS1532-CF Category: Integrated Circuits (ICs) - Linear - Video Processing Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Gennum Series: HD-LINX® II Package: Bulk Product Status: Active Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Professional Video REACH Status: Vendor Undefined ECCN: EAR99 Function: Serializer Voltage - Supply: 3V ~ 3.6V Control Interface: Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1356528-GS1532-CF Category: Integrated Circuits (ICs) - Linear - Video Processing Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Gennum Series: HD-LINX® II Package: Bulk Product Status: Active Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Professional Video REACH Status: Vendor Undefined ECCN: EAR99 Function: Serializer Voltage - Supply: 3V ~ 3.6V Control Interface: Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1356528-GS1532-CF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1356528-GS1532-CF
Integrated Circuits (ICs) - Linear - Video Processing 1356528-GS1532-CF
Win Source Part Number: 1356528-GS1532-CF Category: Integrated Circuits (ICs) - Linear - Video Processing Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) Mfr: Gennum Series: HD-LINX® II Package: Bulk Product Status: Active Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (14x14) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Professional Video REACH Status: Vendor Undefined ECCN: EAR99 Function: Serializer Voltage - Supply: 3V ~ 3.6V Control Interface: Serial

Win Source Part Number: 1356528-GS1532-CF
Category: Integrated Circuits (ICs) - Linear - Video Processing
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
Mfr: Gennum
Series: HD-LINX® II
Package: Bulk
Product Status: Active
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (14x14)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Professional Video
REACH Status: Vendor Undefined
ECCN: EAR99
Function: Serializer
Voltage - Supply: 3V ~ 3.6V
Control Interface: Serial

Buy Now Datasheet
Video Processing - GS1532-CF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS1532-CF
Video Processing GS1532-CF
Video Serializer IC Serial 80-LQFP (14x14) Package

Video Serializer IC Serial 80-LQFP (14x14) Package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number 1356528-GS1532-CF GS1532-CF
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Package/Case 80-LQFP 80-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Integrated Circuits (ICs) - Linear - Video Processing - 1260283-SI21692-D60-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface I2C; I²C, Serial
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details