Manufacturer: Semtech Corporation
Win Source Part Number: 1177616-GS1560ACFE3
Packaging: Tray
Type: Deserializer
Mounting Style: SMD
Applications: SMPTE 292M / 259 M
Family Name: GS1560A
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (14x14)
Status: Obsolete
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 80-LQFP
Alternative Parts (Cross-Reference): GS1560ACF; GS2970-IBE3; GS2970AIBE3;
Introduction Date: June 10, 1999
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Video Deserializer IC Serial SMPTE 80-LQFP (14x14) Package
Line Receiver, 1 Func, 2 Rcvr, PQFP80, 14 X 14 MM, ROHS COMPLIANT, PLASTIC, MS-026, LQFP-80 Product overview: GS1560ACFE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1560ACFE3 can be used for catalog matching and distributor lookup.
IC VIDEO DESERIALIZER 80LQFP
IC VIDEO DESERIALIZER 80LQFP
Video Deserializer IC Serial SMPTE 80-LQFP (14x14) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1177616-GS1560ACFE3 | GS1560ACFE3-ND | 684-GS1560ACFE3 | GS1560ACFE3 | GS1560ACFE3 | GS1560ACFE3 |
| Product Name | Linear - Linear - Video Processing - GS1560ACFE3 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |