Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs) Linear Video Processing
Package: Tray
Function: Switch
Product Status: Active
Applications: Professional Video
Standards: HDMI 2.0
Control Interface: GSPI, I²S
Mounting Type: Surface Mount
Package / Case: 196-FBGA
GS12170 SDI/HDMI BRIDGE Product overview: GS12170-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12170-IBE3 can be used for catalog matching and distributor lookup.
Video Switch IC GSPI, I²S HDMI 2.0 196-BGA (12x12) Package
GS12170 SDI/HDMI BRIDGE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS12170-IBE3 | GS12170-IBE3 | GS12170-IBE3 | |
| Product Name | Integrated Circuits (ICs) Linear Video Processing | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Package/Case | 196-FBGA | 196-FBGA | 196-FBGA |