Telecom IC, Analog Interface, 3.3V, QFN, 360Mb Product overview: GS9074ACNE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 360Mb, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 3.3V, 360Mb, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9074ACNE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 1177897-GS9074ACNE3
Packaging: Tray
Type: Cable Equalizer
Mounting Style: SMD
Applications: Video
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Manufacturer Homepage: www.gennum.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
IC VIDEO CABLE EQUALIZER 16QFN
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
IC VIDEO CABLE EQUALIZER 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS9074ACNE3 | GS9074ACNE3-ND | 1177897-GS9074ACNE3 | GS9074ACNE3 | GS9074ACNE3 | GS9074ACNE3 |
| Product Name | 3.3V 360Mb QFN Video Processing Ic | Linear - Linear - Video Processing - GS9074ACNE3 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |