Semtech Corp. Integrated Circuits (ICs) Linear- Video Processing GS12150-INE3

Description
Manufacturer: Semtech Corporation Category: Integrated Circuits (ICs) Linear- Video Processing Package: Tray Product Status: Active Function: Reclocker Applications: Professional Video Standards: DVB-ASI, MADI, SMPTE Control Interface: GPIO Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Category: Integrated Circuits (ICs) Linear- Video Processing Package: Tray Product Status: Active Function: Reclocker Applications: Professional Video Standards: DVB-ASI, MADI, SMPTE Control Interface: GPIO Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Linear- Video Processing -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear- Video Processing
Integrated Circuits (ICs) Linear- Video Processing
Manufacturer: Semtech Corporation Category: Integrated Circuits (ICs) Linear- Video Processing Package: Tray Product Status: Active Function: Reclocker Applications: Professional Video Standards: DVB-ASI, MADI, SMPTE Control Interface: GPIO Voltage - Supply: 1.71V ~ 1.89V Mounting Type: Surface Mount

Manufacturer: Semtech Corporation
Category: Integrated Circuits (ICs) Linear- Video Processing
Package: Tray
Product Status: Active
Function: Reclocker
Applications: Professional Video
Standards: DVB-ASI, MADI, SMPTE
Control Interface: GPIO
Voltage - Supply: 1.71V ~ 1.89V
Mounting Type: Surface Mount

Buy Now Datasheet
 - GS12150-INE3-ND - DigiKey
Thief River Falls, MN, United States
Video Reclocker IC GPIO DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package

Video Reclocker IC GPIO DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS12150-INE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS12150-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS12150-INE3
IC VIDEO 12G UHD-SDI 40QFN

IC VIDEO 12G UHD-SDI 40QFN

Supplier's Site
Linear - Video Processing - GS12150-INE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS12150-INE3
Linear - Video Processing GS12150-INE3
IC VIDEO 12G UHD-SDI 40QFN

IC VIDEO 12G UHD-SDI 40QFN

Supplier's Site Datasheet
Video Processing - GS12150-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS12150-INE3
Video Processing GS12150-INE3
Video Reclocker IC GPIO DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package

Video Reclocker IC GPIO DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number GS12150-INE3-ND GS12150-INE3 GS12150-INE3 GS12150-INE3
Product Name Integrated Circuits (ICs) Linear- Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing
Interface GPIO
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
 - SI2157-A30-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 28-VFQFN Exposed Pad
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers