Manufacturer: Semtech Corporation
Win Source Part Number: 873011-GS9078ACTE3
Series: HD-LINX® II
Features: Video Driver IC - - 16-QFN (4x4) Package
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: GS9078
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC VIDEO CABLE DRIVER 16QFN
Video Driver IC 16-QFN (4x4) Package
IC VIDEO CABLE DRIVER 16QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 873011-GS9078ACTE3 | GS9078ACTE3 | GS9078ACTE3 | GS9078ACTE3 |
| Product Name | Linear - Linear - Video Processing - GS9078ACTE3 | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |