SemiProbe Probe System for Life™ Manual Probe System M4 - 100 mm

Description
Manual, semiautomatic and fully automatic systems with probing capabilities ranging from individual die to >450 mm wafers/substratesThe Probe System for Life (PS4L) family of wafer probing systems is designed based on SemiProbe™s patented adaptive architecture. Unlike traditional probe systems, all foundation modules bases, stages, chucks, microscope mounts, microscope movements, optics, manipulators and more - are interchangeable, making the PS4L the consummate solution for many different applications and budgets. This unique modular design enables customers to acquire test capabilities that precisely match their requirements. More important, as the environment or test conditions change, the PS4L can easily be field-upgraded to meet these new demands. With this design philosophy, PS4L customers realize substantial time and cost savings over traditional probe systems because they do not need to invest in a new platform when wafer size, levels of automation, or test requirements change.
Description
Manual, semiautomatic and fully automatic systems with probing capabilities ranging from individual die to >450 mm wafers/substratesThe Probe System for Life (PS4L) family of wafer probing systems is designed based on SemiProbe™s patented adaptive architecture. Unlike traditional probe systems, all foundation modules bases, stages, chucks, microscope mounts, microscope movements, optics, manipulators and more - are interchangeable, making the PS4L the consummate solution for many different applications and budgets. This unique modular design enables customers to acquire test capabilities that precisely match their requirements. More important, as the environment or test conditions change, the PS4L can easily be field-upgraded to meet these new demands. With this design philosophy, PS4L customers realize substantial time and cost savings over traditional probe systems because they do not need to invest in a new platform when wafer size, levels of automation, or test requirements change.

Suppliers

Company
Product
Description
Supplier Links
Probe System for Life™ - Manual Probe System M4 - 100 mm - SemiProbe
Winooski, VT, USA
Probe System for Life™
Manual Probe System M4 - 100 mm
Probe System for Life™ Manual Probe System M4 - 100 mm
Manual, semiautomatic and fully automatic systems with probing capabilities ranging from individual die to >450 mm wafers/substratesThe Probe System for Life (PS4L) family of wafer probing systems is designed based on SemiProbe™s patented adaptive architecture. Unlike traditional probe systems, all foundation modules bases, stages, chucks, microscope mounts, microscope movements, optics, manipulators and more - are interchangeable, making the PS4L the consummate solution for many different applications and budgets. This unique modular design enables customers to acquire test capabilities that precisely match their requirements. More important, as the environment or test conditions change, the PS4L can easily be field-upgraded to meet these new demands. With this design philosophy, PS4L customers realize substantial time and cost savings over traditional probe systems because they do not need to invest in a new platform when wafer size, levels of automation, or test requirements change.

Manual, semiautomatic and fully automatic systems with probing capabilities ranging from individual die to >450 mm wafers/substratesThe Probe System for Life (PS4L) family of wafer probing systems is designed based on SemiProbe™s patented adaptive architecture. Unlike traditional probe systems, all foundation modules bases, stages, chucks, microscope mounts, microscope movements, optics, manipulators and more - are interchangeable, making the PS4L the consummate solution for many different applications and budgets. This unique modular design enables customers to acquire test capabilities that precisely match their requirements. More important, as the environment or test conditions change, the PS4L can easily be field-upgraded to meet these new demands. With this design philosophy, PS4L customers realize substantial time and cost savings over traditional probe systems because they do not need to invest in a new platform when wafer size, levels of automation, or test requirements change.

Supplier's Site

Technical Specifications

  SemiProbe
Product Category Imaging Workstations
Product Number Manual Probe System M4 - 100 mm
Product Name Probe System for Life™
System Type Turnkey / Complete System
Applications Electronics or Semiconductor Inspection
Image Source Electron Microscope
Unlock Full Specs
to access all available technical data

Similar Products

Unitron Ltd.
Specs
Image Source Line Scan Camera
Stage Type None
Modules Included Cameras or Imagers
View Details
Probe System for Life™ - Manual Probe System M8 - 200 mm - SemiProbe
Specs
System Type Turnkey / Complete System
Applications Electronics or Semiconductor Inspection
Image Source Electron Microscope
View Details