Multiwave Photonics EDFA, C-band EDFA-C-MD-2

Description
The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument version is also available on request. Key features and advantages High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Choice of connector type Custom specifications on request Benchtop instrument version available on request
Description
The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument version is also available on request. Key features and advantages High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Choice of connector type Custom specifications on request Benchtop instrument version available on request

Suppliers

Company
Product
Description
Supplier Links
EDFA, C-band - EDFA-C-MD-2 - Multiwave Photonics
Maia, Portugal
EDFA, C-band
EDFA-C-MD-2
EDFA, C-band EDFA-C-MD-2
The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument version is also available on request. Key features and advantages High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Choice of connector type Custom specifications on request Benchtop instrument version available on request

The Erbium-doped Fiber Amplifier (EDFAC band) is a general purpose optical amplifier for the C band. This single pump optical amplifier features over 17 dBm of saturated optical output power, together with a high small signal gain and low noise figure. A benchtop instrument version is also available on request.
Key features and advantages
High saturated output power
High power stability
Integrated control electronics
Robust OEM enclosure with integrated heat sink
Choice of connector type
Custom specifications on request
Benchtop instrument version available on request

Supplier's Site

Technical Specifications

  Multiwave Photonics
Product Category Fiber Optic Amplifiers
Product Number EDFA-C-MD-2
Product Name EDFA, C-band
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Modular
Amplifier Wavelength C-Band
Output Power 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-0 - Multiwave Photonics
Specs
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Modular
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
View Details
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 14dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 14 dB
View Details
Fiber-optic amplifier - OBF504 - ifm electronic gmbh
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details
2 suppliers