Seedburo Equipment Company Seedburo Super High Intensity Ultraviolet Lamp - FACE SHIELD, U-V ABSORBING SB100FS

Description
The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique engineering polymer housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11 ½ lbs. Ship wt 14 lbs.
Description
The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique engineering polymer housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11 ½ lbs. Ship wt 14 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Super High Intensity Ultraviolet Lamp - FACE SHIELD, U-V ABSORBING - SB100FS - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Super High Intensity Ultraviolet Lamp - FACE SHIELD, U-V ABSORBING
SB100FS
Seedburo Super High Intensity Ultraviolet Lamp - FACE SHIELD, U-V ABSORBING SB100FS
The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique engineering polymer housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection. Ship dims. 21" L x 12" W x 9" H. Net wt.11 ½ lbs. Ship wt 14 lbs.

The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available) that provides a concentrated beam with a steady-state 365 nanometer intensity. Unique engineering polymer housing makes this lamp extremely impact resistant and dent-proof. A flexible, silicone rubber filter holder is easily removed (without tools) for bulb or filter replacement. The unit is supplied with UV-absorbing glasses for your protection.
Ship dims. 21" L x 12" W x 9" H. Net wt.11 ½ lbs. Ship wt 14 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Magnifiers
Product Number SB100FS
Product Name Seedburo Super High Intensity Ultraviolet Lamp - FACE SHIELD, U-V ABSORBING
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifying Lamps - 8776714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Desktop Stand; Table lamp
View Details
Remov-A-Lens - RL-30 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting Handheld
Magnification 3.5 to 2 X
Size 110mm, 90mm & 120mm x 70mm
View Details