Seedburo Equipment Company Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 220 VOLT, 50 HZ RX-812/C

Description
The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer. Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.
Description
The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer. Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8
Des Plaines, IL, USA
Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 220 VOLT, 50 HZ
RX-812/C
Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 220 VOLT, 50 HZ RX-812/C
The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer. Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.

The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or 15 half-height, 8" diameter sieves (including pans and covers). The RX-812 is powered by a vertically-mounted 1/4 HP, 1 Ph motor and comes with a 30-minute timer.
Dims. 22 1/2" L x 15 1/2" D x 20 1/2" H. Net Wt.: 53 lbs. Ship wt. 57 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Laboratory Shakers
Product Number RX-812/C
Product Name Seedburo Sieve Shaker-Coarse - COARSE SIEVE SHAKER FOR 8" & 12" SIEVES, 220 VOLT, 50 HZ
Unlock Full Specs
to access all available technical data

Similar Products

Sieve Shaker - AS 300 Control - Retsch, Inc.
Specs
Motion Throwing Motion w/ Angular Momentum
Temperature Control None
Speed Variable
View Details
Pulsing Vortex Mixer - TR930114 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details
 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details