Seedburo Equipment Company Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER 220 VOLT, 50 HZ W/ MG450/C

Description
The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V). Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.
Description
The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V). Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER 220 VOLT, 50 HZ W/ - MG450/C - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER 220 VOLT, 50 HZ W/
MG450/C
Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER 220 VOLT, 50 HZ W/ MG450/C
The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V). Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.

The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a focal length of 13". Arm reach is 26" and the lamp uses a 13-watt fluorescent bulb (9-watt for 220V).
Clamp-On Model ship wt 15 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 27 lbs, dims 13" L x 13" W x 25" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Magnifiers
Product Number MG450/C
Product Name Seedburo Highlighting Magnifier Lamp - HIGHLIGHTING CLAMP ON BASE MAGNIFIER 220 VOLT, 50 HZ W/
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Eye magnifier
Magnification 3 X
View Details
 - IFM - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Type / Mounting Arm, Boom or Clamp-on
Applications Industrial Inspection
Magnification 1.75 to 2.25 X
View Details