Seedburo Equipment Company Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER CLAMP ON MOUNT COMPLETE WITH MC150

Description
Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb. Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.
Description
Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb. Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.

Suppliers

Company
Product
Description
Supplier Links
Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER CLAMP ON MOUNT COMPLETE WITH - MC150 - Seedburo Equipment Company
Des Plaines, IL, USA
Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER CLAMP ON MOUNT COMPLETE WITH
MC150
Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER CLAMP ON MOUNT COMPLETE WITH MC150
Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb. Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.

Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases magnification 75% at a focal length of 13". The arm reaches a full 28". Circular lamp uses a 22-watt bulb.
Clamp-On Model ship wt 16 lbs, dims 13" L x 12" W x 34" H. Desk Base Model ship wt 28 lbs, dims 13" L x 13" W x 25" H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Magnifiers
Product Number MC150
Product Name Dazor Circline Magnifier Lamp - CIRCLINE MAGNIFIER CLAMP ON MOUNT COMPLETE WITH
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Eye magnifier
Magnification 7 X
View Details
Attach-A-Mag - AM-16 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting [Magnifiers] > Hands Free
Magnification 2 X
Size 90mm (3.5")
View Details