Seedburo Equipment Company Seedburo Battery Operated Ultraviolet Lamp - BLACKLIGHT, BATTERY OPERATED W/110V 60HZ RECHARGER B260/B

Description
The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a portable, battery operated lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt. Actual dimensions 10.25"H x 3.15"W x 5.62"D, actual weight 4 lbs. Gross wt. 5 lbs., Net wt. 4 LBS, Ship Dims. 12"L X 10"W x 6"H.
Description
The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a portable, battery operated lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt. Actual dimensions 10.25"H x 3.15"W x 5.62"D, actual weight 4 lbs. Gross wt. 5 lbs., Net wt. 4 LBS, Ship Dims. 12"L X 10"W x 6"H.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Battery Operated Ultraviolet Lamp - BLACKLIGHT, BATTERY OPERATED W/110V 60HZ RECHARGER - B260/B - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Battery Operated Ultraviolet Lamp - BLACKLIGHT, BATTERY OPERATED W/110V 60HZ RECHARGER
B260/B
Seedburo Battery Operated Ultraviolet Lamp - BLACKLIGHT, BATTERY OPERATED W/110V 60HZ RECHARGER B260/B
The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm). This is a portable, battery operated lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt. Actual dimensions 10.25"H x 3.15"W x 5.62"D, actual weight 4 lbs. Gross wt. 5 lbs., Net wt. 4 LBS, Ship Dims. 12"L X 10"W x 6"H.

The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm intensity of 500 µW/cm? (single tube) or 850 µW/cm? (dual tubes) at 6 inches (15cm).
This is a portable, battery operated lamp with 6-volt rechargeable battery, AC charger and a charging cord.
The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation.
The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions.
Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available in 120 or 230 volt.
Actual dimensions 10.25"H x 3.15"W x 5.62"D, actual weight 4 lbs. Gross wt. 5 lbs., Net wt. 4 LBS, Ship Dims. 12"L X 10"W x 6"H.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Magnifiers
Product Number B260/B
Product Name Seedburo Battery Operated Ultraviolet Lamp - BLACKLIGHT, BATTERY OPERATED W/110V 60HZ RECHARGER
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass with light
Magnification 10 X
Features Illuminated
View Details
Clip & Flip - OD-10 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Type / Mounting [Magnifiers] > Outdoor
Magnification 1.5 X
View Details