Parco Scientific Company Talboys Advanced Hotplate-Stirrers 984TA7AHSUSA

Description
Talboys Advanced Hotplate-Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labour. strong>Features: ul> Microprocessor regulates stirring function with continuous duty motor and magnet to maintain set speeds even under changing load or viscosity and regulates heating so samples are heated to the set temperature quickly and accurately. Stir control knob has rpm adjustment markings (60 to 1600rpm). Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control. Built in memory allows users to recall last set temperature, even when unit has been turned off. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C, the unit will automatically shut down. Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.
Description
Talboys Advanced Hotplate-Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labour. strong>Features: ul> Microprocessor regulates stirring function with continuous duty motor and magnet to maintain set speeds even under changing load or viscosity and regulates heating so samples are heated to the set temperature quickly and accurately. Stir control knob has rpm adjustment markings (60 to 1600rpm). Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control. Built in memory allows users to recall last set temperature, even when unit has been turned off. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C, the unit will automatically shut down. Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.

Suppliers

Company
Product
Description
Supplier Links
Talboys Advanced Hotplate-Stirrers - 984TA7AHSUSA - Parco Scientific Company
Westland, MI, USA
Talboys Advanced Hotplate-Stirrers
984TA7AHSUSA
Talboys Advanced Hotplate-Stirrers 984TA7AHSUSA
Talboys Advanced Hotplate-Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labour. strong>Features: ul> Microprocessor regulates stirring function with continuous duty motor and magnet to maintain set speeds even under changing load or viscosity and regulates heating so samples are heated to the set temperature quickly and accurately. Stir control knob has rpm adjustment markings (60 to 1600rpm). Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control. Built in memory allows users to recall last set temperature, even when unit has been turned off. Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down. If unit exceeds set temperature by 10º C, the unit will automatically shut down. Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates. Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.

Talboys Advanced Hotplate-Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. Front panel features LED display and easy-to-use controls, which allow users to dial-in adjustments. Comes with a 1.5 inch PTFE coated stir bar and a 2 year limited warranty on parts and labour.
strong>Features:
ul>

  • Microprocessor regulates stirring function with continuous duty motor and magnet to maintain set speeds even under changing load or viscosity and regulates heating so samples are heated to the set temperature quickly and accurately.
  • Stir control knob has rpm adjustment markings (60 to 1600rpm).
  • Ramping feature slowly increases speed for improved safety and enhanced coupling. Avoids splashing, improves spin bar control and provides excellent low speed control.
  • Built in memory allows users to recall last set temperature, even when unit has been turned off.
  • Caution hot top indicator is illuminated when heat is turned on and remains on until top plate cools down.
  • If unit exceeds set temperature by 10º C, the unit will automatically shut down.
  • Temperature range is 5 to 500º C for ceramic top plates and 5 to 400º C for aluminum top plates.
  • Maximum capacity (H2O) is 600mL for 4"x4" top plates, 2500mL for 7"x7" top plates and 6000mL for 10"x10" top plates.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number 984TA7AHSUSA
Product Name Talboys Advanced Hotplate-Stirrers
Unlock Full Specs
to access all available technical data

Similar Products

Pulsing Vortexer Mixer - 099A PVM12 - Glas-Col, LLC
Specs
Motion Orbital
Temperature Control None
Speed Variable
View Details
 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Incubated Shaker - BIS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details