Sebright Products, Inc. Self-Contained Compactor SC-3548

Description
Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in sump for liquids retention. Because these models are designed to reduce waste that is wet, they are ideal for restaurants, supermarkets, and hospitals, as well as many other locations where the trash that is generated has a high amount of liquid. Each self-contained compactor comes with a 10 Hp power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light and can be mounted in any convenient location. An optional drain system that can also be installed in the sump to separate the liquid for sanitary sewer disposal or even reuse in some cases. Model SC-3548 - The Self-Contained Model SC-3548 is a mini self-contained compactor with a single cylinder and is single cycle. Its innovative design allows it to fit into small spaces.
Datasheet
Description
Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in sump for liquids retention. Because these models are designed to reduce waste that is wet, they are ideal for restaurants, supermarkets, and hospitals, as well as many other locations where the trash that is generated has a high amount of liquid. Each self-contained compactor comes with a 10 Hp power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light and can be mounted in any convenient location. An optional drain system that can also be installed in the sump to separate the liquid for sanitary sewer disposal or even reuse in some cases. Model SC-3548 - The Self-Contained Model SC-3548 is a mini self-contained compactor with a single cylinder and is single cycle. Its innovative design allows it to fit into small spaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Contained Compactor - SC-3548 - Sebright Products, Inc.
Hopkins, MI, USA
Self-Contained Compactor
SC-3548
Self-Contained Compactor SC-3548
Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in sump for liquids retention. Because these models are designed to reduce waste that is wet, they are ideal for restaurants, supermarkets, and hospitals, as well as many other locations where the trash that is generated has a high amount of liquid. Each self-contained compactor comes with a 10 Hp power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light and can be mounted in any convenient location. An optional drain system that can also be installed in the sump to separate the liquid for sanitary sewer disposal or even reuse in some cases. Model SC-3548 - The Self-Contained Model SC-3548 is a mini self-contained compactor with a single cylinder and is single cycle. Its innovative design allows it to fit into small spaces.

Quality built, fully sealed, and available with the patent pending Sebright Service Wizard, Sebright Products Self-Contained compactors are built to stand the test of time. Self Contained Compactors are a compactor and a container combined into a leak proof, single efficient unit that has a built in sump for liquids retention. Because these models are designed to reduce waste that is wet, they are ideal for restaurants, supermarkets, and hospitals, as well as many other locations where the trash that is generated has a high amount of liquid. Each self-contained compactor comes with a 10 Hp power unit that is energy efficient, heavy duty hinge that is the strongest on the market, a ratchet latch that tigtens against the door seal and insures a tight seal and an Operator Station that includes: safety key-lock, pull to start, push to stop, full container light and can be mounted in any convenient location. An optional drain system that can also be installed in the sump to separate the liquid for sanitary sewer disposal or even reuse in some cases.

Model SC-3548 - The Self-Contained Model SC-3548 is a mini self-contained compactor with a single cylinder and is single cycle. Its innovative design allows it to fit into small spaces.

Datasheet

Technical Specifications

  Sebright Products, Inc.
Product Category Waste Compactors
Product Number SC-3548
Product Name Self-Contained Compactor
Equipment Type Compactor
Material Condition Dry; Wet
Applications Food Products; Scrap / Solid Waste
Special Features Container or Hopper; Portable
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
Hydraulic Soil Compactors - TC Series - Breaker Technology, Inc.
Specs
Equipment Type Compactor
Material Condition Dry; Wet
Applications Soil, Dirt, Pit Run Gravel
View Details
Super Heavy Weight Compactor - 13780HV-2-7 - Sebright Products, Inc.
Specs
Equipment Type Compactor
Material Condition Dry
Applications Recycling; Scrap / Solid Waste
View Details