Seaward Group USA Ohmmeter MTS1A

Description
This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision is made + and - full scale values. A four terminal zero value may also be selected, thus making zero and full scale calibration of instruments simplicity itself. Two models are available, the MTS1A which has 11 values from a 1 milli ohm to 100 kilo ohm and the MTS2 has 10 values from 400 milli ohm to 400 kilo ohm making it ideally suited for the calibration of digital instruments with a long scale length of 4000 or 6000 count. The test standards are housed in a rugged bench portable aluminum case with tilt handle. THe internal standards are manufactured from premium quality resistance wire with low temperature and load coefficients. The units are supplied complete with a calibration certificate.
Description
This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision is made + and - full scale values. A four terminal zero value may also be selected, thus making zero and full scale calibration of instruments simplicity itself. Two models are available, the MTS1A which has 11 values from a 1 milli ohm to 100 kilo ohm and the MTS2 has 10 values from 400 milli ohm to 400 kilo ohm making it ideally suited for the calibration of digital instruments with a long scale length of 4000 or 6000 count. The test standards are housed in a rugged bench portable aluminum case with tilt handle. THe internal standards are manufactured from premium quality resistance wire with low temperature and load coefficients. The units are supplied complete with a calibration certificate.

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
Ohmmeter
MTS1A
Ohmmeter MTS1A
This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision is made + and - full scale values. A four terminal zero value may also be selected, thus making zero and full scale calibration of instruments simplicity itself. Two models are available, the MTS1A which has 11 values from a 1 milli ohm to 100 kilo ohm and the MTS2 has 10 values from 400 milli ohm to 400 kilo ohm making it ideally suited for the calibration of digital instruments with a long scale length of 4000 or 6000 count. The test standards are housed in a rugged bench portable aluminum case with tilt handle. THe internal standards are manufactured from premium quality resistance wire with low temperature and load coefficients. The units are supplied complete with a calibration certificate.

This milli ohmmeter's test standards are designed for the simple and easy calibration of low resistance ohmmeters and Kelvin/Thomson bridges. The four terminal resistance values are switch selected and provision is made + and - full scale values. A four terminal zero value may also be selected, thus making zero and full scale calibration of instruments simplicity itself. Two models are available, the MTS1A which has 11 values from a 1 milli ohm to 100 kilo ohm and the MTS2 has 10 values from 400 milli ohm to 400 kilo ohm making it ideally suited for the calibration of digital instruments with a long scale length of 4000 or 6000 count. The test standards are housed in a rugged bench portable aluminum case with tilt handle. THe internal standards are manufactured from premium quality resistance wire with low temperature and load coefficients. The units are supplied complete with a calibration certificate.

Technical Specifications

  Seaward Group USA
Product Category Resistance Standards and Decades
Product Number MTS1A
Product Name Ohmmeter
Type Standard; Resistance; Low Thermal E.M.F. Types
Special Features Component; Precision Measurements or Calibrator; Stand Alone or Bench
Temperature Coefficient 10.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Cropico - RM6-N2 - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Resistance
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX90 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Decades 4
Range 111 ohms
View Details