Seaward Group USA Cropico RM6-N2

Description
The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.
Description
The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.

Suppliers

Company
Product
Description
Supplier Links
Cropico - RM6-N2 - Seaward Group USA
Tampa, FL, USA
Cropico
RM6-N2
Cropico RM6-N2
The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.

The RM6-N series is a space and cost-saving 6 decade resistance box . 3 models are available covering the range 1ohm to 111.111 Megohm. An additional 1kohm resistor is available at the terminals enabling the user to make a simple divider. The RM6-N incorporates 0.6 watt metal film resistors with a specified accuracy of ±1%. The maximum permissible voltage is 250 V d.c. Designed for durability and ease of maintenance, the case is high impact polystyrene, and the size is only 190 x 140 x 70 mm. The RM6-Ns constitute an ideal tool for use in all electrical and electronic laboratories or workshop environment offering a wide range of values with minimum cost.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Decade Boxes and Dividers
Product Number RM6-N2
Product Name Cropico
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 5377490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Resistance Decade Box - HRRS-B-7-10K - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 7
Resolution 10000.00 ohms
View Details
Cropico - RM8 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 8
Accuracy 0.10 +/- %
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details