Seaward Group USA Seaward IR800

Description
The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a unique robustness, which provides a unique and safer feel.
Description
The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a unique robustness, which provides a unique and safer feel.

Suppliers

Company
Product
Description
Supplier Links
Seaward - IR800 - Seaward Group USA
Tampa, FL, USA
Seaward
IR800
Seaward IR800
The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a unique robustness, which provides a unique and safer feel.

The IR800 is a hand-held insulation tester (battery operated) incorporating resistance and continuity ranges from the Seaward range. Once again the Seaward range offers a number of unique features, including voltage measurements up to 1000AC or DC, a dual safety rating, extensive and a unique robustness, which provides a unique and safer feel.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number IR800
Product Name Seaward
Testing Method Manual
Input Voltage 6x AA Batteries
Features Buzzer or Annunciator
DC Volts Out 4 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Handheld Voltmeter/ Megohmmeter - R1M-B - TEGAM, Inc.
Specs
Testing Method Manual
Safety Agency Rating MIL-PRF-28800, Type III, Class 3, Style E
Input Voltage 9V Battery
View Details