Seaward Group USA Cropico DO5001

Description
The model 5001 digital micro ohmmeter offers all the features found in the standard version combined with rechargeable battery operation, giving true portability. The charger is also built into the unit and the full 10Amps pulsed measurement current is available. Open circuit voltage ~ 3V dc. The battery operated version of our DO5000 micro ohmmeter. Powered either by mains supply or by internal rechargeable sealed lead acid batteries, the charger is also built in and the batteries will recharge whilst measurements are being made. The measuring current when used with batteries is pulsed.
Description
The model 5001 digital micro ohmmeter offers all the features found in the standard version combined with rechargeable battery operation, giving true portability. The charger is also built into the unit and the full 10Amps pulsed measurement current is available. Open circuit voltage ~ 3V dc. The battery operated version of our DO5000 micro ohmmeter. Powered either by mains supply or by internal rechargeable sealed lead acid batteries, the charger is also built in and the batteries will recharge whilst measurements are being made. The measuring current when used with batteries is pulsed.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO5001 - Seaward Group USA
Tampa, FL, USA
Cropico
DO5001
Cropico DO5001
The model 5001 digital micro ohmmeter offers all the features found in the standard version combined with rechargeable battery operation, giving true portability. The charger is also built into the unit and the full 10Amps pulsed measurement current is available. Open circuit voltage ~ 3V dc. The battery operated version of our DO5000 micro ohmmeter. Powered either by mains supply or by internal rechargeable sealed lead acid batteries, the charger is also built in and the batteries will recharge whilst measurements are being made. The measuring current when used with batteries is pulsed.

The model 5001 digital micro ohmmeter offers all the features found in the standard version combined with rechargeable battery operation, giving true portability. The charger is also built into the unit and the full 10Amps pulsed measurement current is available. Open circuit voltage ~ 3V dc. The battery operated version of our DO5000 micro ohmmeter. Powered either by mains supply or by internal rechargeable sealed lead acid batteries, the charger is also built in and the batteries will recharge whilst measurements are being made. The measuring current when used with batteries is pulsed.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO5001
Product Name Cropico
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 115/ 230 Volts
Features Built-in Calibration; Warning Indicator; Memory / Storage; Battery Powered
Operating Temperature 32 to 113 F (0.0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Handheld Voltmeter/ Megohmmeter - R1M-B - TEGAM, Inc.
Specs
Testing Method Manual
Safety Agency Rating MIL-PRF-28800, Type III, Class 3, Style E
Input Voltage 9V Battery
View Details