Seaward Group USA Cropico DO5000

Description
This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all your applications. Automatic temperature compensation references the measurement to 20°C and Hi / Lo limits permits sorting of components with the minimum of fuss. All these options are included in the basic unit as well as a data logging function which stores up to 4000 readings with date and time stamp. Statistical analysis of these values allows you to display the Max / Min /Average values as well as peak to peak and standard deviation. The DO5000 will even calculate cable lengths in ohms/metre. The DO5000 micro ohmmeter is a truly remarkable instrument and ideally suited for laboratory testing of samples, for production line testing, and with the addition of the interfaces RS232 / IEEE-488 or PLC the DO5000 may be remotely controlled and integrated into an automated testing system. For those applications where speed is important the DO5000 has a FAST measurement mode which measures at 50 measurements per second. For applications where portability is required the model 5001 may be powered either from the mains or by the inbuilt rechargeable batteries. The charger is also incorporated into the unit and the full 10 Amps pulsed measuring current is available when used in battery mode. Whatever your resistance measurement application the DO5000 provides the solution.
Description
This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all your applications. Automatic temperature compensation references the measurement to 20°C and Hi / Lo limits permits sorting of components with the minimum of fuss. All these options are included in the basic unit as well as a data logging function which stores up to 4000 readings with date and time stamp. Statistical analysis of these values allows you to display the Max / Min /Average values as well as peak to peak and standard deviation. The DO5000 will even calculate cable lengths in ohms/metre. The DO5000 micro ohmmeter is a truly remarkable instrument and ideally suited for laboratory testing of samples, for production line testing, and with the addition of the interfaces RS232 / IEEE-488 or PLC the DO5000 may be remotely controlled and integrated into an automated testing system. For those applications where speed is important the DO5000 has a FAST measurement mode which measures at 50 measurements per second. For applications where portability is required the model 5001 may be powered either from the mains or by the inbuilt rechargeable batteries. The charger is also incorporated into the unit and the full 10 Amps pulsed measuring current is available when used in battery mode. Whatever your resistance measurement application the DO5000 provides the solution.

Suppliers

Company
Product
Description
Supplier Links
Cropico - DO5000 - Seaward Group USA
Tampa, FL, USA
Cropico
DO5000
Cropico DO5000
This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all your applications. Automatic temperature compensation references the measurement to 20°C and Hi / Lo limits permits sorting of components with the minimum of fuss. All these options are included in the basic unit as well as a data logging function which stores up to 4000 readings with date and time stamp. Statistical analysis of these values allows you to display the Max / Min /Average values as well as peak to peak and standard deviation. The DO5000 will even calculate cable lengths in ohms/metre. The DO5000 micro ohmmeter is a truly remarkable instrument and ideally suited for laboratory testing of samples, for production line testing, and with the addition of the interfaces RS232 / IEEE-488 or PLC the DO5000 may be remotely controlled and integrated into an automated testing system. For those applications where speed is important the DO5000 has a FAST measurement mode which measures at 50 measurements per second. For applications where portability is required the model 5001 may be powered either from the mains or by the inbuilt rechargeable batteries. The charger is also incorporated into the unit and the full 10 Amps pulsed measuring current is available when used in battery mode. Whatever your resistance measurement application the DO5000 provides the solution.

This new generation of micro ohmmeters offers flexibility of measurement with high accuracy and exceptional functionality. The DO5000 digital micro ohmmeter encompasses all required features in one instrument. Programmable measuring current in 100 steps ensures that the DO5000 is suitable for all your applications. Automatic temperature compensation references the measurement to 20°C and Hi / Lo limits permits sorting of components with the minimum of fuss. All these options are included in the basic unit as well as a data logging function which stores up to 4000 readings with date and time stamp. Statistical analysis of these values allows you to display the Max / Min /Average values as well as peak to peak and standard deviation. The DO5000 will even calculate cable lengths in ohms/metre. The DO5000 micro ohmmeter is a truly remarkable instrument and ideally suited for laboratory testing of samples, for production line testing, and with the addition of the interfaces RS232 / IEEE-488 or PLC the DO5000 may be remotely controlled and integrated into an automated testing system. For those applications where speed is important the DO5000 has a FAST measurement mode which measures at 50 measurements per second. For applications where portability is required the model 5001 may be powered either from the mains or by the inbuilt rechargeable batteries. The charger is also incorporated into the unit and the full 10 Amps pulsed measuring current is available when used in battery mode. Whatever your resistance measurement application the DO5000 provides the solution.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Megohmmeters
Product Number DO5000
Product Name Cropico
Testing Method Automatic; Manual
Safety Agency Rating IEC
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 115/ 230 Volts
Features RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface (optional feature); Memory / Storage; Battery Powered
Operating Temperature 32 to 104 F (0.0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Megohmmeter/ Insulation Tester - EMM00010 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Testing Method Manual
DC Volts Out 250 to 1000 volts
Display DigitalMeter
View Details
Insulation Testers - 2889859 - RS Components, Ltd.
Specs
DC Current Out 32 amps
View Details
Insulation Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Testing Method Manual
Safety Agency Rating IEC; CAT III 1000V
Operating Temperature 0.0 to 40 F (-17.78 to 4.44 C)
View Details
Portable Megohmmeter - R1M-A - TEGAM, Inc.
Specs
Testing Method Manual
Input Voltage 115 - 120 VAC
Operating Temperature 32 to 122 F (0.0 to 50 C)
View Details