Seaward Group USA Decade Box,6 Decades 930176

Description
Product Highlights Seaward RBB6-B High Accuracy 6 Decade Box, 1,112.11 Ω, 0.001 Resolution Total Resistance: 1,112.11 Ω Resolution: 0.001 No. of Decades: 6 Residual Resistance: 1 Ω Full Load Stability:◦±35 ppm/10,000 hours ±50 ppm/26,000 hours No Load Stability:◦±25 ppm/10,000 hours ±35 ppm/26,000 hours Over full temperature range: -50° C to +125° C Maximum Continuous Working Voltage: 70 Vdc / 33 vrms
Description
Product Highlights Seaward RBB6-B High Accuracy 6 Decade Box, 1,112.11 Ω, 0.001 Resolution Total Resistance: 1,112.11 Ω Resolution: 0.001 No. of Decades: 6 Residual Resistance: 1 Ω Full Load Stability:◦±35 ppm/10,000 hours ±50 ppm/26,000 hours No Load Stability:◦±25 ppm/10,000 hours ±35 ppm/26,000 hours Over full temperature range: -50° C to +125° C Maximum Continuous Working Voltage: 70 Vdc / 33 vrms

Suppliers

Company
Product
Description
Supplier Links
Decade Box,6 Decades - 930176 - Transcat, Inc.
Rochester, NY, USA
Decade Box,6 Decades
930176
Decade Box,6 Decades 930176
Product Highlights Seaward RBB6-B High Accuracy 6 Decade Box, 1,112.11 Ω, 0.001 Resolution Total Resistance: 1,112.11 Ω Resolution: 0.001 No. of Decades: 6 Residual Resistance: 1 Ω Full Load Stability:◦±35 ppm/10,000 hours ±50 ppm/26,000 hours No Load Stability:◦±25 ppm/10,000 hours ±35 ppm/26,000 hours Over full temperature range: -50° C to +125° C Maximum Continuous Working Voltage: 70 Vdc / 33 vrms

Product Highlights

  • Seaward RBB6-B High Accuracy 6 Decade Box, 1,112.11 Ω, 0.001 Resolution
  • Total Resistance: 1,112.11 Ω
  • Resolution: 0.001
  • No. of Decades: 6
  • Residual Resistance: 1 Ω
  • Full Load Stability:◦±35 ppm/10,000 hours
  • ±50 ppm/26,000 hours
  • No Load Stability:◦±25 ppm/10,000 hours
  • ±35 ppm/26,000 hours
  • Over full temperature range: -50° C to +125° C
  • Maximum Continuous Working Voltage: 70 Vdc / 33 vrms
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number 930176
Product Name Decade Box,6 Decades
Type DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 237202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Cropico - 1422 IEC - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 2.0 ±ppm/°C
View Details
Thin Film Technology Corporation
Specs
Type Voltage; Divider
Temperature Coefficient 5.0 to 25.0 ±ppm/°C
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details