Seaward Group USA Resistance Box RH9A

Description
Designed using the Cropico high quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets having a voltage rating up to 5kV. House in a rugged carrying case and available in either 3, 6, or 9 decades the RH9A series covers the range 1 kilo ohm to 1 tera ohm and is equally at home in the laboratory workshop or field application. A single decade unit is also available with 10 switched values from 1 kilo ohm to 1 tera ohm. Supplied complete with high voltage test leads 1 metre in length and calibration certificate.
Description
Designed using the Cropico high quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets having a voltage rating up to 5kV. House in a rugged carrying case and available in either 3, 6, or 9 decades the RH9A series covers the range 1 kilo ohm to 1 tera ohm and is equally at home in the laboratory workshop or field application. A single decade unit is also available with 10 switched values from 1 kilo ohm to 1 tera ohm. Supplied complete with high voltage test leads 1 metre in length and calibration certificate.

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
Resistance Box
RH9A
Resistance Box RH9A
Designed using the Cropico high quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets having a voltage rating up to 5kV. House in a rugged carrying case and available in either 3, 6, or 9 decades the RH9A series covers the range 1 kilo ohm to 1 tera ohm and is equally at home in the laboratory workshop or field application. A single decade unit is also available with 10 switched values from 1 kilo ohm to 1 tera ohm. Supplied complete with high voltage test leads 1 metre in length and calibration certificate.

Designed using the Cropico high quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets having a voltage rating up to 5kV. House in a rugged carrying case and available in either 3, 6, or 9 decades the RH9A series covers the range 1 kilo ohm to 1 tera ohm and is equally at home in the laboratory workshop or field application. A single decade unit is also available with 10 switched values from 1 kilo ohm to 1 tera ohm. Supplied complete with high voltage test leads 1 metre in length and calibration certificate.

Cropico - RH9A - Seaward Group USA
Tampa, FL, USA
Cropico
RH9A
Cropico RH9A
Highly accurate resistance measurement for calibration and test standards. Total Resistance 1 Terraohm- Resolution 1 kilohm - Max Voltage 5000 Vdc. Designed using the Cropico High Quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets with a voltage rating up to 5kV. Housed in a rugged plastic carrying case with up to 9 decades the RH series covers the range 1 kohm to 1 Tohm and is equally at home in the laboratory, workshop or field application.

Highly accurate resistance measurement for calibration and test standards. Total Resistance 1 Terraohm- Resolution 1 kilohm - Max Voltage 5000 Vdc. Designed using the Cropico High Quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets with a voltage rating up to 5kV. Housed in a rugged plastic carrying case with up to 9 decades the RH series covers the range 1 kohm to 1 Tohm and is equally at home in the laboratory, workshop or field application.

Supplier's Site

Technical Specifications

  Seaward Group USA Seaward Group USA
Product Category Decade Boxes and Dividers Decade Boxes and Dividers
Product Number RH9A RH9A
Product Name Resistance Box Cropico
Type Resistance; DecadeBox Resistance; DecadeBox
Special Features Precision Measurements or Calibrator; Stand Alone or Bench
Decades 1 to 9 1 to 9
Temperature Coefficient 50.0 ±ppm/°C 50.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 671191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Cropico - RM6-N2 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX76 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.01 to 1.00 +/- %
Range 111111 ohms
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details