Sealevel Systems, Inc. MIL-STD-1553 One-Channel PCI Board BRD1553PCI-1

Description
MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications The P-Orchestra™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. The board can be used as a hardware and software development kit for IP cores. P-Orchestra channels are software compatible to DDC® Enhanced Mini-ACE® components and architecture, with 16K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus simulation and analysis is also provided. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. P-Orchestra Functionality The module is designed as a general purpose PCI bus based module with a single channel of MIL-STD-1553 communication. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code. Luthier Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations. Flexible Configuration P-Orchestra boards are based on FPGA and proven MIL-STD-1553 IP cores and transceivers. This combination provides flexibility in configuration, modes of operation and features. Users can request different configurations such as combination of single and dual-redundancy channels, data transfer from one channel to another (MIL-STD-1553 repeater functionality) and even support for other protocols such as H009 and PP194. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.
Description
MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications The P-Orchestra™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. The board can be used as a hardware and software development kit for IP cores. P-Orchestra channels are software compatible to DDC® Enhanced Mini-ACE® components and architecture, with 16K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus simulation and analysis is also provided. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. P-Orchestra Functionality The module is designed as a general purpose PCI bus based module with a single channel of MIL-STD-1553 communication. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code. Luthier Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations. Flexible Configuration P-Orchestra boards are based on FPGA and proven MIL-STD-1553 IP cores and transceivers. This combination provides flexibility in configuration, modes of operation and features. Users can request different configurations such as combination of single and dual-redundancy channels, data transfer from one channel to another (MIL-STD-1553 repeater functionality) and even support for other protocols such as H009 and PP194. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.

Suppliers

Company
Product
Description
Supplier Links
MIL-STD-1553 One-Channel PCI Board - BRD1553PCI-1 - Sealevel Systems, Inc.
Liberty, SC, USA
MIL-STD-1553 One-Channel PCI Board
BRD1553PCI-1
MIL-STD-1553 One-Channel PCI Board BRD1553PCI-1
MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications The P-Orchestra™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. The board can be used as a hardware and software development kit for IP cores. P-Orchestra channels are software compatible to DDC® Enhanced Mini-ACE® components and architecture, with 16K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus simulation and analysis is also provided. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment. P-Orchestra Functionality The module is designed as a general purpose PCI bus based module with a single channel of MIL-STD-1553 communication. Provided Software API Drivers All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code. Luthier Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations. Flexible Configuration P-Orchestra boards are based on FPGA and proven MIL-STD-1553 IP cores and transceivers. This combination provides flexibility in configuration, modes of operation and features. Users can request different configurations such as combination of single and dual-redundancy channels, data transfer from one channel to another (MIL-STD-1553 repeater functionality) and even support for other protocols such as H009 and PP194. * DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.

MIL-STD-1553 One-Channel PCI Board for RT, BC and Monitor Applications

The P-Orchestra™ is a one-channel MIL-STD-1553B PCI board, which includes Bus Controller (BC), Remote Terminal (RT) and Monitor (MT) capability. The board can be used as a hardware and software development kit for IP cores. P-Orchestra channels are software compatible to DDC® Enhanced Mini-ACE® components and architecture, with 16K word of internal RAM. Software drivers for Windows, Linux and QNX, along with high-level API, are available to ease application development. The Luthier™ program for MIL-STD-1553 bus simulation and analysis is also provided. This software includes an advanced GUI (Graphical User Interface) for controlling the board, generating MIL-STD-1553 traffic, monitoring and emulating a real bus environment.

P-Orchestra Functionality
The module is designed as a general purpose PCI bus based module with a single channel of MIL-STD-1553 communication.

Provided Software

API Drivers
All MIL-STD-1553 boards are provided with drivers for Microsoft® Windows®, Linux and a high level API, which is provided as source code.

Luthier
Luthier software is a Windows application, which enables testing and verifying basic operation of the board and MIL-STD-1553 connections. It enables the user to configure the channels as BC, RT or Monitor, define MIL-STD-1553 messages and frames, monitor the traffic on the bus and validate the correct operation of the board. This easy-to-operate program also provides information about energy reflections on the MIL-STD-1553 bus, which are caused by bad connections or lack of terminations.

Flexible Configuration
P-Orchestra boards are based on FPGA and proven MIL-STD-1553 IP cores and transceivers. This combination provides flexibility in configuration, modes of operation and features. Users can request different configurations such as combination of single and dual-redundancy channels, data transfer from one channel to another (MIL-STD-1553 repeater functionality) and even support for other protocols such as H009 and PP194.

* DDC® and Mini-ACE® are registered trademarks of Data Device Corporation, Bohemia, NY, USA. There is no affiliation between Data Device Corporation and Sital Technology, Ltd or Sealevel Systems Inc. Sealevel is the licensed partner of Sital Technologies, Kfar-Saba, Israel, for distribution in the United States of Sital MIL-STD-1553 products and IP core products.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category PCI Products
Product Number BRD1553PCI-1
Product Name MIL-STD-1553 One-Channel PCI Board
Technology PCI
Unlock Full Specs
to access all available technical data

Similar Products

PCI ControlNet -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Technology PCI
PCI Data Bus 32Bit
View Details
MIL-STD-1553 Two-Channel PCI Board - BRD1553PCI-2 - Sealevel Systems, Inc.
Specs
Technology PCI
Number of Ports 2
Standard Type Memory Module
View Details