Scott Rotary Seals MT 16 Flow Passage Rotary Union MT-11161

Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT 16 Flow Passage Rotary Union - MT-11161 - Scott Rotary Seals
Olean, NY, USA
MT 16 Flow Passage Rotary Union
MT-11161
MT 16 Flow Passage Rotary Union MT-11161
All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI. MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

All MT series rotary unions include standard SAE-4 and O-ring flange connections and are suitable for vacuum and pressures up to 7500 PSI.

MT series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number MT-11161
Product Name MT 16 Flow Passage Rotary Union
Number of Ports 16
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size #4
Connection Female Straight Thread
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

Custom Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Water; Oil
Port Size 3/8" (optional feature); 1/2" (optional feature); 3/4" (optional feature); 1" (optional feature); 1¼" (optional feature); 1½" (optional feature)
View Details
UL 8 Flow Passage Rotary Union - UL-2181 - Scott Rotary Seals
Specs
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
View Details
Single Passage 2
Specs
Number of Ports 1
Media / Application Water; Chemical; Water, Water Glycol
Port Size 2"
View Details