Scott Rotary Seals UL 8 Flow Passage Rotary Union UL-2181

Description
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet
Description
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL 8 Flow Passage Rotary Union - UL-2181 - Scott Rotary Seals
Olean, NY, USA
UL 8 Flow Passage Rotary Union
UL-2181
UL 8 Flow Passage Rotary Union UL-2181
The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use. UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

The UL series rotary unions feature all-aluminum construction and low-torque seals that are suitable for pressure or vacuum use.

UL series rotary unions can also be ordered with integrated electrical slip ring assemblies with a variety of configuration options available.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Rotary Unions
Product Number UL-2181
Product Name UL 8 Flow Passage Rotary Union
Number of Ports 8
Media / Application Steam; Water; Oil; Gas; Coolant
Port Size 1/8"
Connection Female NPT
Port Direction Straight
Unlock Full Specs
to access all available technical data

Similar Products

SPS Series Single Passage Rotary Union - SPS-5210 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Number of Ports 1
Media / Application Air / Pneumatic; Water; Oil; Chemical; Gas
Port Size 1/4"
View Details
Rotary Unions Pneumatic / Hydraulic 10MPa - QCN0201 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/8" (optional feature); 3/8" (optional feature); 2/8"
Pressure 1450 psi (1021 m H2O)
View Details
Single Passage ¼” NPT Rotating Union - 1102-070-104 - Deublin Co.
Specs
Number of Ports 1
Media / Application Air / Pneumatic
Port Size 1/4"; G1/4"
View Details