SCHURTER Inc IEC Plug E, Cord Connector (Rewireable), Angled P685

Description
Description Cord Connectors (Rewireable), Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable entry possible in four directions
Request a Quote
Description
Description Cord Connectors (Rewireable), Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable entry possible in four directions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P685 is a rewirable IEC plug E cord connector with an angled design and screw-on mounting, rated for 10 A at 250 VAC, suitable for protection class I appliances. It supports cable entry in four directions and operates within a temperature range of -25 °C to 70 °C. The housing is made of black thermoplastic conforming to UL 94V-0, with a maximum terminal torque of 0.5 Nm. The connector complies with IEC 60320-3, UL 498, CSA C22.2 No. 42, and meets RoHS, REACH, and China RoHS regulations. Dimensions include a length of 75.4 mm and a maximum cable diameter of 8.5 mm. The packaging unit contains 20 pieces.

Datasheet Summary
Powered by GS/AI

The P685 is a rewirable IEC plug E cord connector with an angled design and screw-on mounting, rated for 10 A at 250 VAC, suitable for protection class I appliances. It supports cable entry in four directions and operates within a temperature range of -25 °C to 70 °C. The housing is made of black thermoplastic conforming to UL 94V-0, with a maximum terminal torque of 0.5 Nm. The connector complies with IEC 60320-3, UL 498, CSA C22.2 No. 42, and meets RoHS, REACH, and China RoHS regulations. Dimensions include a length of 75.4 mm and a maximum cable diameter of 8.5 mm. The packaging unit contains 20 pieces.

Suppliers

Company
Product
Description
Supplier Links
IEC Plug E, Cord Connector (Rewireable), Angled - P685 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Plug E, Cord Connector (Rewireable), Angled
P685
IEC Plug E, Cord Connector (Rewireable), Angled P685
Description Cord Connectors (Rewireable), Screw-on mounting 1 Function Appliance Inlet, Pin temperature 70 °C, Protection class I Cable entry possible in four directions

Description

  • Cord Connectors (Rewireable), Screw-on mounting
  • 1 Function
  • Appliance Inlet, Pin temperature 70 °C, Protection class I
  • Cable entry possible in four directions
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number P685
Product Name IEC Plug E, Cord Connector (Rewireable), Angled
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw-on mount
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-101-149 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 4303.0063 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
AC Power Entry Modules - 3-118-982 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
AC Power Entry Modules - 4303.2014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details